location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Beige A to A USB 2.0 Cable - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBFAA_6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030777193 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:43:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Male
  • - Male
  • - Beige
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M :
The long product name of StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M
More>>>
StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M:
The official description of StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 6ft USB 2.0 cable features two USB 'A' male connectors, delivering a dependable way to connect your PC to a USB hub, or connect USB 2.0 peripherals to a USB hub.

Fully rated to USB 2.0 performance specifications, this high quality USB cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Replace worn-out or missing USB cables with this high quality, 6ft USB 2.0 Cable A to A - M/M
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M:
This short summary of the StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M, 1.8 m, Beige

Long summary description StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M:
This is an auto-generated long summary of StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft Beige A to A USB 2.0 Cable - M/M. Cable length: 1.8 m. Product colour: Beige

Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Beige
Weight & dimensions
Cable length *
1.8 m
Packaging data
Package width
10 mm
Package depth
112 mm
Package height
225 mm
Package weight
79.67 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige StarTech.com 6 ft USB 2.0 USB cable 1.83 m USB A Beige
(show image)
USBEXTAA-6 6 ft USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)