location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Transparent USB 2.0 Cable - A to B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Transparent USB 2.0 Cable - A to B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HAB6T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030795883 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Transparent USB 2.0 Cable - A to B :
The long product name of StarTech.com 6 ft Transparent USB 2.0 Cable - A to B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Transparent USB 2.0 Cable - A to B
More>>>
StarTech.com 6 ft Transparent USB 2.0 Cable - A to B:
The official description of StarTech.com 6 ft Transparent USB 2.0 Cable - A to B as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect USB 2.0 peripherals to your computer

This 6ft clear USB 2.0 A-B cable offers one USB A connector and one USB B connector, and features an attractive transparent jacket. This durable USB 2.0 cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Up to 480 Mbits/sec high-speed data transfer
- Molded strain relief increases flexibility and durability while minimizing data loss from cable stress
- StarTech.com cables are constructed of top-quality components and are backed by a lifetime guarantee

Short summary description StarTech.com 6 ft Transparent USB 2.0 Cable - A to B:
This short summary of the StarTech.com 6 ft Transparent USB 2.0 Cable - A to B data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Transparent USB 2.0 Cable - A to B, 1.83 m, Transparent

Long summary description StarTech.com 6 ft Transparent USB 2.0 Cable - A to B:
This is an auto-generated long summary of StarTech.com 6 ft Transparent USB 2.0 Cable - A to B based on the first three specs of the first five spec groups.

StarTech.com 6 ft Transparent USB 2.0 Cable - A to B. Cable length: 1.83 m. Product colour: Transparent

Features
Product colour *
Transparent
Weight & dimensions
Cable length *
1.83 m
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
11 mm
Package weight
71 g
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)