StarTech.com logo

StarTech.com 10 ft Transparent USB 2.0 Cable - A to B

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129778
Info modified on:
19 Aug 2024, 16:57:43
Warranty:
Lifetime Warranty
Long product name StarTech.com 10 ft Transparent USB 2.0 Cable - A to B:

StarTech.com 10 ft Transparent USB 2.0 Cable - A to B

StarTech.com 10 ft Transparent USB 2.0 Cable - A to B:

Connect USB 2.0 peripherals to your computer

This 10ft clear USB 2.0 A-B cable offers one USB A connector and one USB B connector, and features an attractive transparent jacket. This durable, clear USB 2.0 cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

Short summary description StarTech.com 10 ft Transparent USB 2.0 Cable - A to B:

StarTech.com 10 ft Transparent USB 2.0 Cable - A to B, 3.05 m, Transparent

Long summary description StarTech.com 10 ft Transparent USB 2.0 Cable - A to B:

StarTech.com 10 ft Transparent USB 2.0 Cable - A to B. Cable length: 3.05 m. Product colour: Transparent

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.