StarTech.com logo

StarTech.com Mini 4 Port USB 2.0 Hub

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64061
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 Year Warranty
Long product name StarTech.com Mini 4 Port USB 2.0 Hub:

StarTech.com Mini 4 Port USB 2.0 Hub - Portable USB hub - External USB hub - USB Splitter

StarTech.com Mini 4 Port USB 2.0 Hub:

Provides 4 external USB 2.0 ports in a compact and portable form factor

The ST4200MINI Mini 4 port USB hub allows you to turn a single USB connection into four USB ports, and based on a small form factor design, requires minimal space to install.

An ideal laptop accessory for maximizing the number of available USB device connections, the mini four port USB hub operates on low levels of power, helping to ensure that you get the most out of your notebook battery.

The mini four port hub supports Hi-speed USB 2.0 data transfers of up to 480 Mbps, and since the hub is backwards-compatible with previous versions of USB, your older USB peripherals will work perfectly as well.

The StarTech.com Advantage

- Connect up to 4 USB 2.0/1.x devices simultaneously at up to 40 Mbps
- Powered from USB and a compact design for easy portability and use
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com Mini 4 Port USB 2.0 Hub:

StarTech.com Mini 4 Port USB 2.0 Hub, USB 2.0, 480 Mbit/s, Silver, Power, RoHS, 0.5 A

Long summary description StarTech.com Mini 4 Port USB 2.0 Hub:

StarTech.com Mini 4 Port USB 2.0 Hub. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Silver, LED indicators: Power. Output current: 0.5 A. Width: 20 mm, Depth: 90 mm, Height: 13 mm. Package width: 20 mm, Package depth: 120 mm, Package height: 186 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.