location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Slimline DB9 Serial Gender Changer - F/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline DB9 Serial Gender Changer - F/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9SF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030777537 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:33:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com Slimline DB9 Serial Gender Changer - F/F :
The long product name of StarTech.com Slimline DB9 Serial Gender Changer - F/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Slimline DB9 Serial Gender Changer - F/F
More>>>
StarTech.com Slimline DB9 Serial Gender Changer - F/F:
The official description of StarTech.com Slimline DB9 Serial Gender Changer - F/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert a DB9 9-pin male connector into a DB9 9-pin female connector

This Slimline DB9 Gender Changer features two slimline DB9F connectors, offering a reliable, cost-saving way to convert a 9 pin male port to a 9 pin female port.

The Slimline DB9 Gender Changer is backed by lifetime warranty, guaranteeing long-lasting performance.

The StarTech.com Advantage

- A cost-effective way of converting a 9-pin male port to a 9-pin female port
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Slimline DB9 Serial Gender Changer - F/F:
This short summary of the StarTech.com Slimline DB9 Serial Gender Changer - F/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Slimline DB9 Serial Gender Changer - F/F, Female, Female, DB9 Female, DB9 Female, 9.5 g, 90 mm, 125 mm

Long summary description StarTech.com Slimline DB9 Serial Gender Changer - F/F:
This is an auto-generated long summary of StarTech.com Slimline DB9 Serial Gender Changer - F/F based on the first three specs of the first five spec groups.

StarTech.com Slimline DB9 Serial Gender Changer - F/F. Connector 1 gender: Female, Connector 2 gender: Female, Connector(s): DB9 Female, DB9 Female. Weight: 9.5 g. Package width: 90 mm, Package depth: 125 mm, Package height: 0.0700 mm

Ports & interfaces
Connector 1 gender
Female
Connector 2 gender
Female
Connector(s)
DB9 Female, DB9 Female
Weight & dimensions
Weight
9.5 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
0.0700 mm
Package weight
12 g
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)