location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR019108AX3+1FOC
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller :
The long product name of USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC
More>>>
Short summary description USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller:
This short summary of the USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC, UL, CUL, CE Class B, RoHS, Swivel dipole, SMA, 2 dBi, USB, Ethernet, ADSL, Wi-Fi

Long summary description USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller:
This is an auto-generated long summary of USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC gateway/controller based on the first three specs of the first five spec groups.

USRobotics Kit: 3x Wireless MAXg ADSL2+ Gateway Annex A + 1FOC. Safety: UL, CUL, CE Class B, Certification: RoHS. Antenna type: Swivel dipole, Antenna connector type: SMA, Antenna gain level (max): 2 dBi. Supported protocols: RFC 2516 PPP RFC 2364 PPP RFC 2684. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, Frequency band: 2.4 - 2.4835 GHz, Data transfer rate: 0.125 Gbit/s. Security algorithms: WPA-TKIP, WPA2

Brand Image Product code Product Stock Price from
USRobotics

USRobotics Wireless MAXg ADSL2+ Gateway gateway/controller
(show image)
USR029108 Wireless MAXg ADSL2+ Gateway 0.00
(excl. VAT)
0 (incl. VAT)