location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Audio™ 310 Headset Wired Office/Call center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio™ 310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39602-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:35:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Audio™ 310 Headset Wired Office/Call center
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office/Call center Headset
  • - Wired
  • - 20 - 20000 Hz 25 dB
  • - Microphone type: Boom -39 dB
Warranty: two-years
Long product name POLY Audio™ 310 Headset Wired Office/Call center :
The long product name of POLY Audio™ 310 Headset Wired Office/Call center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audio™ 310
More>>>
POLY Audio™ 310 Headset Wired Office/Call center:
The official description of POLY Audio™ 310 Headset Wired Office/Call center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get vocal with the Plantronics .Audio™ 310, designed specifically to clarify voice command-and-control applications, Internet telephony, multiplayer gaming, and PC audio recording. A noise-cancelling microphone delivers superior speech recognition and features the QuickAdjust™ telescoping, bendable boom for ideal microphone placement. A lightweight, flexible headband provides plush all-day comfort. The adjustable monaural design fits left- or right-side wear and lets you tune in to your PC while remaining in touch with your surroundings. The .Audio 310 is compatible with popular PC sound cards for plug-and-play ease.

Short summary description POLY Audio™ 310 Headset Wired Office/Call center:
This short summary of the POLY Audio™ 310 Headset Wired Office/Call center data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Audio™ 310, Wired, 20 - 20000 Hz, Office/Call center, Headset

Long summary description POLY Audio™ 310 Headset Wired Office/Call center:
This is an auto-generated long summary of POLY Audio™ 310 Headset Wired Office/Call center based on the first three specs of the first five spec groups.

POLY Audio™ 310. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 2.9 m

Performance
Product type *
Headset
Recommended usage *
Office/Call center
Headset type
Monaural
Cable length
2.9 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
25 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-39 dB
Brand Image Product code Product Stock Price from
POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black
(show image)
87506-12 87506-12 0.00
(excl. VAT)
0 (incl. VAT)
POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
87505-01 87505-01 0.00
(excl. VAT)
0 (incl. VAT)
POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
87505-02 87505-02 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black
(show image)
203949-02 Savi W445A-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W445A Headset Wireless In-ear Office/Call center Black POLY Savi W445A Headset Wireless In-ear Office/Call center Black
(show image)
203948-02 Savi W445A 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black
(show image)
203947-02 Savi W440A-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W440A Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Black POLY Savi W440A Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Black
(show image)
203946-02 Savi W440A 0.00
(excl. VAT)
0 (incl. VAT)
POLY Entera HW111N QD Headset Wired Head-band Office/Call center Black POLY Entera HW111N QD Headset Wired Head-band Office/Call center Black
(show image)
79180-13 Entera HW111N QD 0.00
(excl. VAT)
0 (incl. VAT)
POLY Voyager Focus UC B825-M Headset Wireless Head-band Office/Call center Bluetooth Black POLY Voyager Focus UC B825-M Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
202652-04 Voyager Focus UC B825-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
202652-03 Voyager Focus UC B825 0.00
(excl. VAT)
0 (incl. VAT)