location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L615U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H901140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946661568
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - 3LCD 6000 ANSI lumens
  • - Laser 20000 h
  • - WUXGA (1920x1200) 16:10 2500000:1
  • - Screen size compatibility: 1270 - 12700 mm (50 - 500") Number of colours: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 10 W
  • - 353 W
Warranty: 60 months Carry in or 12000h
Long product name Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black :
The long product name of Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, WLAN 802.11, Ethernet, Miracast, 6000lm, 16:10, 1920 x 1200, Zoom, 100 - 240V, 50/60Hz, 8.5kg
More>>>
Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
The official description of Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EB-L615U is designed to replace existing lamp-based projectors in scenarios requiring 4,500-6,000-lumen solutions, and feature a compact, contemporary design that is smaller and lighter than other products of a similar brightness¹.The series offers a range of feature sets from basic entry-level models to more highly-specified units offering features such as HDBaseT connectivity, screen mirroring and lens shift so there is a model for every budget and specification.

Short summary description Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This short summary of the Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L615U, 6000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2500000:1, 16:10, 1270 - 12700 mm (50 - 500")

Long summary description Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This is an auto-generated long summary of Epson EB-L615U data projector Standard throw projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

Epson EB-L615U. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 20 - 31.8 mm, Aperture range (F-F): 1.5 - 1.7. Colour modes (2D): Cinema, Dynamic, Video colour modes: Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection. Serial interface type: RS-232

Projector
Screen size compatibility *
1270 - 12700 mm (50 - 500")
Projection distance
1.44 - 23.84 m
Projection distance (wide)
1.4 - 14.8 m
Projection distance (tele)
2.4 - 23.8 m
Contrast ratio (dynamic)
2500000:1
Projector brightness *
6000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
4200 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.7 cm (0.67")
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Focal length range
20 - 31.8 mm
Aperture range (F-F)
1.5 - 1.7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.35 - 2.2:1
Horizontal lens shift range
-20 - 20%
Vertical lens shift range
-50 - 50%
Video
Full HD *
Yes
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Miracast
Yes
Features
Noise level (economic mode)
27 dB
Noise level *
38 dB
Features
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
353 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
265 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4, Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
440 mm
Depth
304 mm
Height
120 mm
Weight *
8.5 kg
Package width
538 mm
Package depth
564 mm
Package height
208 mm
Package weight
11.6 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Bundled software
EasyMP Monitor
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.18 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.18 m
Other features
RS-232 ports
1
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)