location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0617C042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292129038
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print high volume documents and photos
  • - Pigment black and dye colour inks
  • - High resolution photo printing
  • - One Stop creative software
  • - Easy to refill ink tanks
  • - Print documents with sharp text
  • - Micro ink droplets for precise printing
Long product name Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI :
The long product name of Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA G2501, Print, Copy, Scan, Up to 4800 x 1200 dpi
More>>>
Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI:
The official description of Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile
Perfect for use within home, home office and small business environments, suitable for any user with the need to print both work documents and photos. Our multi-function device comes with unrivalled page yields of Colour: 7,000 pages. Black: 12,000 pages from 2 black bottles*, meaning you can enjoy significant savings with low printing costs.

Pigment black ink & dye colour inks
Improve the quality of your prints with our high quality pigment black ink and colour dyes, to aid you in creating stunningly sharp texts and gorgeous, vibrant images. Also allowing you to enjoy printing borderless 4 x 6” photos in approximately 60 seconds.

Integrated Ink Tanks
The PIXMA G Series has been built with design at its forefront, our front facing ink tanks are easy to replenish making it simple to track ink levels, ensuring that you’re never caught off guard. While our compact and sleek designs allows for full integration into a home/office environment.

Short summary description Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI:
This short summary of the Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA G2501, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA G2501 Inkjet A4 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA G2501. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
8.8 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Copying
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Faxing *
No
Features
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Multi-purpose tray media types
Envelopes, Letter, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Letter
Scan media weight
64 - 275 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
No
USB port
Yes
Ports & interfaces
USB connector
USB Type-B
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
46 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (copying)
11 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum RAM
3100 MB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
445 mm
Depth
330 mm
Height
163 mm
Weight
5.8 kg
Packaging content
Bundled software
MP Driver including Scanning Utility My Image Garden with Full HD Movie Print Quick Menu
Other features
Downloadable software
Easy-WebPrint EX
Country Distributor
United Kingdom 2 distributor(s)