location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss HX8211/20 electric flosser Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8211/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8211/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020079015 show
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2023 02:33:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare AirFloss HX8211/20 electric flosser Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 Second Clean
  • - Better gum health
  • - Removes more plaque between te
  • - Helps prevent cavities
  • - Micro-droplet technology
  • - Fills in less than 10 seconds
  • - Fresh & clean with mouthwash
  • - Up to 2 weeks of mouth wash
  • - Keeps your handle charged
Long product name Philips Sonicare AirFloss HX8211/20 electric flosser Green, White :
The long product name of Philips Sonicare AirFloss HX8211/20 electric flosser Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonicare AirFloss Interdental - Rechargeable,1 handle, 1 nozzle, White
More>>>
Philips Sonicare AirFloss HX8211/20 electric flosser Green, White:
The official description of Philips Sonicare AirFloss HX8211/20 electric flosser Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Helps improve gum health in just two weeks
Sonicare AirFloss is clinically proven to improve gum health in just two weeks.

Helps prevent cavities between teeth
By gently bursting away plaque that brushing missed, Sonicare AirFloss helps prevent cavities from forming in the spaces between your teeth.

Total daily confidence of a fresh and clean mouth
Fill the reservoir on the handle with either mouthwash or water, then point and press. Use with mouthwash for the ultimate fresh experience and anti-microbial benefits.

Automatically fills in less than 10 seconds
When you dock your handle, the Fill and Charge station quickly fills the handle with mouth wash. No more juggling bottles and worrying about spills.

Cleans your entire mouth in just 30 seconds
With the AirFloss, cleaning your entire mouth takes just 30 seconds. Simply press the button once for a single burst, then move and repeat. To use the new auto-burst feature, hold down the button and move the guidance tip from space to space. It will automatically burst every second.

Air and micro-droplet technology
Our clinically-proven results are possible from our unique technology that combines air and mouthwash or water to powerfully yet gently clean between teeth and along the gumline.

Keeps your handle charged
The Fill and Charge station keeps your docked handle charged and also works with many Philips Sonicare toothbrush handles as well.

Holds up to 2 weeks of mouth wash
No more need to deal with daily handle spilling from a bottle or worry about spills. The Fill and Charge station holds several weeks of mouth wash to simplify your daily routine.

Short summary description Philips Sonicare AirFloss HX8211/20 electric flosser Green, White:
This short summary of the Philips Sonicare AirFloss HX8211/20 electric flosser Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss HX8211/20, Green, White, 60 s, Ergonomic, White, Built-in, Lithium-Ion (Li-Ion)

Long summary description Philips Sonicare AirFloss HX8211/20 electric flosser Green, White:
This is an auto-generated long summary of Philips Sonicare AirFloss HX8211/20 electric flosser Green, White based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss HX8211/20. Product colour: Green, White, Treatment time: 60 s, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h

Features
Product colour *
Green, White
Treatment time
60 s
Handle(s) features
Ergonomic
Number of nozzles
1
Clinically proven
Yes
Handles quantity
1
Handle colour
White
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Charging time
24 h
Battery life
3 week(s)
Packaging content
Battery charger included
Yes
Brand Image Product code Product Stock Price from
Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35 Philips Sonicare AirFloss Pro Interdental - Nozzles HX8032/35
(show image)
HX8032/35 Interdental - Nozzles HX8032/35