location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5379
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6NJFP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184103524
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
DELL 6NJFP user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 10 Pro 64-bit
Warranty: 2 Years CAR
Long product name DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey :
The long product name of DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB DDR4 2400MHz, 256GB SSD, 13.3" FHD (1920x1080) Touch, Intel UHD Graphics 620, WLAN 802.11ac, Bluetooth 4.2, Windows 10 64-bit
More>>>
DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
The official description of DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture the possibilities.
13" 2-in-1 in a sleek and portable design with stunning sound and optional features like a backlit keyboard and infrared camera for facial recognition.

Multiple modes. Ideal options.
Flip into action: With an innovative 360-degree hinge, the versatile and lightweight Inspiron 5000 series 2-in-1 allows you to switch easily between four different modes. Tent mode is perfect for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and tablet mode makes reading while you’re reclined easier than ever. Options Galore: An available backlit keyboard makes it nicer to work in dim environments and the Infrared Camera option works with ‘Windows Hello’ to log you in with quick and secure facial recognition.

Stylish in every situation.
Ready for the road: The 13.3" is our most popular 2-in-1 size. It's easy to slip into your bag and provides ample screen room to use for hours without eye fatigue.

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Designed to impress: The dark gray exterior finish is matched with a smooth, matte black inside, offering an attractive, professional appearance that looks great for any occasion.

Built for adaptability. Tested for dependability.
Stunning sound and vision: Each Inspiron 5000 comes with Waves MaxxAudio® Pro audio and available Intel® HD Graphics 520 installed, so your media looks and sounds better than ever.

The SSD difference: Available Solid State Drive (SSD) option provides longer battery life, quicker responsiveness, quieter performance and improved shock resistance compared to conventional hard drives.

Get connected: The Inspiron 5000 Series 2-in-1 can be equipped with available 802.11ac WiFi for fast, long-range wireless connection with less buffering and drops compared to older designs.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This short summary of the DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5379, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
This is an auto-generated long summary of DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey based on the first three specs of the first five spec groups.

DELL Inspiron 5379. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Multiple modes. Ideal features.
Multiple modes. Ideal features.

Flip into action: With an innovative 360-degree hinge, the versatile and lightweight Inspiron 5000 series 2-in-1 allows you to switch easily between four different modes. Tent mode is perfect for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and tablet mode makes reading while you’re reclined easier than ever.

Features Galore: A backlit keyboard makes it nicer to work in dim environments and the infrared camera works with Windows Hello to log you in with quick and secure facial recognition.

Stylish in every situation.
Stylish in every situation.

Ready for the road: The 13.3" is our most popular 2-in-1 size. It's easy to slip into your bag and provides ample screen room to use for hours without eye fatigue.

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Designed to impress: The dark gray exterior finish is matched with a smooth, matte black inside, offering an attractive, professional appearance that looks great for any occasion.

Built for adaptability. Tested for dependability.
Built for adaptability. Tested for dependability.

Stunning sound and vision: Each Inspiron 5000 comes with Waves MaxxAudio® Pro audio and available Intel® HD Graphics 620 installed, so your media looks and sounds better than ever.

The SSD difference: Available Solid State Drive (SSD) option provides longer battery life, quicker responsiveness, quieter performance and improved shock resistance compared to conventional hard drives.

Get connected: The Inspiron 5000 Series 2-in-1 can be equipped with available 802.11ac WiFi for fast, long-range wireless connection with less buffering and drops compared to older designs.

Draw and write naturally
Draw and write naturally

Experience a natural pen on paper feel using the active pen designed for drawing, writing and note taking with your Inspiron 2-in-1. The active pen captures your every stroke naturally with 1024 levels of pressure sensitivity and is simple to use since there is no need to pair the pen with your 2-in-1. Palm rest technology enables you to comfortably rest your palm on the screen without having to worry about stray lines.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.1529 x 0.1529 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio chip
Realtek ALC3253-VA3
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Keyboard language
Swiss
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
324.8 mm
Depth
224.4 mm
Height (front)
1.95 cm
Height (rear)
2.04 cm
Weight *
1.68 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 09:55:15
Uk has collected 30 expert reviews for DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-02-01 09:55:15
Dell's Inspiron 13 5000 2-in-1 may be a modest cousin to the company's flagship XPS 13, but for a much more affordable price it delivers quad-core performance in a slender shell—a impossible trick merely a year ago. Despite our review unit's so-so batter...
Bottom line Boasting speedy quad-core performance, a swiveling display that lets it double as a tablet, facial recognition and a reasonable price tag, the Dell Inspiron 13 5000 is a solid ultrabook option for mainstream users. Only its dim display and middling batter...
0%
pcworld.co.nz
Updated:
2020-02-01 09:55:15
Dell's Inspiron 13 5000 2-in-1 may be a modest cousin to the company's flagship XPS 13, but for a much more affordable price it delivers quad-core performance in a slender shell—a impossible trick merely a year ago. Despite our review unit's so-so batter...
Bottom line Boasting speedy quad-core performance, a swiveling display that lets it double as a tablet, facial recognition and a reasonable price tag, the Dell Inspiron 13...
0%
Digitaltrends.com
Updated:
2020-02-01 09:55:15
The budget Windows notebook market has taken the same general turn for the better as the premium market, with a host of remarkably good machines being made available at attractively low prices. Budget users also haven't been left out of the growth of the...
Good Solid performance, Wide range of budget prices, Reasonable build quality...
Bad Poor battery life, Scratchy touchpad surface, Keyboard is merely adequate, Relatively thick and heavy, Slower storage speeds...
Bottom line No. The Inspiron 13 5000 2-in-1's battery life is just too poor. There are other budget machines available at similar prices that will last longer on a charge, and the Inspiron 13 5000 is just too heavy by itself to make carrying the charger around a reas...
50%
gadgetguy.com.au
Updated:
2020-02-01 09:55:15
Tablet or 2-in-1? That's the question often facing portable computer purchasers. Perhaps the balance has been tipped little in favour of the former lately, since I've noticed airlines starting to require computers with attached keyboards to be put away at...
Good Good value for money, good performance, very good touch pad, includes active pen...
Bad USB Type-C...
Bottom line The Dell Inspiron 13 5000 offers reasonable battery life, effective overall performance and a sensible price, so it could well fit what many are looking for in a notebook.Tags 2-in-1 computerDellInspironPrevious article Review: Google Pixel 2 XL smart pho...
86%
notebookcheck.net
Updated:
2020-02-01 09:55:14
Old on the outside, new on the inside. Dell has updated the Inspiron 13 5379 with an Intel's 8th generation Kaby Lake processor. This is the only noteworthy change though. Aesthetically, everything remains the same, including the I/O. In this review we wi...
Good smooth system performance, easy maintenance, quiet operation...
Bad highly reflective display, PWM causes strong display flicker, low average colour space, low brightness, very thick - difficult to use in tablet mode...
80%
computershopper.com
Updated:
2020-02-01 09:55:14
Dell sells two versions of its 13-inch Inspiron 2-in-1 convertible. There's the budget Inspiron 13 5000 (model 5379) you see here, and then there's the up-sell Inspiron 13 7000 (model 7373) we reviewed last month. The biggest difference between the two? T...
Good Strong application performance, Comfortable keyboard, Decent audio output...
Bad Woeful battery life, Dark display, Clacky touch pad...
Bottom line Its eighth-gen CPU is a plus, but brief battery life and a dim display make the 13-inch Dell Inspiron 13 5000 a disappointment among 2-in-1 convertibles...
60%
pcworld.com_techhive.com
Updated:
2020-02-01 09:55:15
Dell's Inspiron 13 5000 2-in-1 may be a modest cousin to the company's flagship XPS 13, but for a much more affordable price it delivers quad-core performance in a slender shell—a impossible trick merely a year ago. Despite our review unit's so-so batter...
Good Impressive quad-core performance, Swiveling display lets you switch between laptop and tablet modes, Infrared camera allows for facial recognition...
Bad Dim display, Feels a bit heavy, Smaller 42Wh battery delivers mediocre battery life...
Bottom line Boasting speedy quad-core performance, a swiveling display that lets it double as a tablet, facial recognition and a reasonable price tag, the Dell Inspiron 13 5000 is a solid ultrabook option for mainstream users. Only its dim display and middling batter...
80%
laptopmedia.com
Updated:
2020-02-01 09:55:15
Among all the convertibles on the market, Dell is one of the first to equip its mainstream Inspiron lineup with Intel's latest 8th Generation CPUs. But is this enough to compete with Lenovo's already reigning Yoga series in this segment?Well in some cases...
Good Stable base, Good input devices, Full utilization of the new generation Intel CPUs, Decent battery life...
Bad Flimsy and bouncy lid, Color-deficient display (low sRGB coverage) with low brightness, The panel uses aggressive PWM (our Health-Guard profile eliminates it), Outdated design with sharp corners, hefty chassis, thick screen bezels, No USB-C connector and...
Bottom line If you are looking for a cheap 2-in-1 13.3-inch solution sporting the latest of what Intel can offer, the Inspiron 13 5379 should definitely be on your list, especially if there's a decent discount like the one running now (at the time of writing this rev...
0%
Laptopmag.com
Updated:
2020-02-01 09:55:15
With a starting price of $499 ($729 as configured), the Dell Inspiron 13 5000 2-in-1 is a reasonably affordable convertible with solid build quality and a 1080p screen standard. However, Dell cuts a lot of corners on this laptop, from using an uncomfortab...
Good Solid performance, Accurate audio, Decent viewing angles...
Bad Stiff keyboard, slow SSD, Dim screen...
Bottom line The Dell Inspiron 13 5000 2-in-1 offers solid performance and build quality at an affordable price, but a dim screen and stiff keyboard make this machine a mediocre choice...
60%
proclockers.com
Updated:
2020-06-21 22:18:05
A premium laptop might sound like a dream come true for many of us, but nobody said affordable laptops are not a solid choice. We'll take a look at the best laptops out there for students, casual or a business user, but also for those that want to use the...
0%
Disclaimer DELL Inspiron 5379 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:
Disclaimer

Actual configuration might differ from illustration