location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DDH1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184088029
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 2DDH1 user manual (13.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Worldwide Regulatory Compliance Engineering and Environmental Affairs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-7820HQ 2.9 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 1 x 16 GB
  • - 256 GB SSD
  • - NVIDIA® Quadro® M620 2 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium Polymer (LiPo) 68 Wh 130 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year PS NBD
Long product name DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7820HQ (8MB Cache, 2.9GHz), 16GB DDR4 2400MHz, 256GB SSD, 15.6" FHD (1920х1080) IPS, Intel HD Graphics 630 + Nvidia Quadro M620 (2GB), Gigabit LAN, WLAN 802.11 ac, Bluetooth 4.2, Windows 10 Pro 64-bit
More>>>
DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The power to create.
Affordable 15-inch mobile workstation with enhanced performance features. New Intel® processors, faster memory speeds, and NVIDIA® Quadro® professional graphics.

As sharp as your mind
Built to perform: New 7th Gen Intel® Core™ i5, i7 and Xeon® processors extract powerful performance from your most demanding professional applications, so you can achieve even more in less time.

Enhanced memory speeds: Memory speeds of up to 2400MHz boost 3D imaging, rendering, and other memory intensive applications to its maximum potential.

Robust graphics: Master any visualization challenge in no time with the new NVIDIA® Quadro® M620 graphics card featuring 2GB of memory.

Improve productivity with Dell Precision Optimizer
Free with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks, certified graphics drivers downloads and Radeon ProRender ray-tracing plug-ins to render stunningly photorealistic images ― all in an elegant, new UI.

Keep your ideas in motion
Prolonged productivity: The 68Whr 4-cell battery and optional 6-cell 92Whr battery so you can stay productive on the job no matter where you need to be.

Fit for your lifestyle: Designed with cable docking, the smaller, more compact workstation weighs in at less than 5 pounds. Now you can carry your large projects anywhere.

Small design. Powerful performance.
This small mobile workstation packs a powerful punch, with an enhanced new design and three different display options. Having up to a FHD touch display means you can bring your greatest ideas to life. Experience ideal color gamut for all your color-critical projects. If you deal with color-critical work like CAD/CAM, graphic, game or animation design, video editing or media creation, Dell PremierColor can give you the color quality and the fine level of detail you require.

Your work can count on it
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Short summary description DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3520, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Precision 3520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

As sharp as your mind
As sharp as your mind

Built to perform: New 7th Gen Intel® Core™ i5, i7 and Xeon® processors extract powerful performance from your most demanding professional applications, so you can achieve even more in less time.

Enhanced memory speeds: Memory speeds of up to 2400MHz boost 3D imaging, rendering, and other memory intensive applications to its maximum potential.

Robust graphics: Master any visualization challenge in no time with the new NVIDIA® Quadro® M620 graphics card featuring 2GB of memory.

Improve productivity with Dell Precision Optimizer
Improve productivity with Dell Precision Optimizer

Free with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks, certified graphics drivers downloads and Radeon ProRender ray-tracing plug-ins to render stunningly photorealistic images ― all in an elegant, new UI.

Keep your ideas in motion
Keep your ideas in motion

Prolonged productivity: The 68Whr 4-cell battery and optional 6-cell 92Whr battery so you can stay productive on the job no matter where you need to be.

Fit for your lifestyle: Designed with cable docking, the smaller, more compact workstation weighs in at less than 5 pounds. Now you can carry your large projects anywhere.

Small design. Powerful performance.
Small design. Powerful performance.

This small mobile workstation packs a powerful punch, with an enhanced new design and three different display options. Having up to a FHD touch display means you can bring your greatest ideas to life. Experience ideal color gamut for all your color-critical projects. If you deal with color-critical work like CAD/CAM, graphic, game or animation design, video editing or media creation, Dell PremierColor can give you the color quality and the fine level of detail you require.

Your work can count on it
Your work can count on it

Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Pixel pitch
0.179 x 0.179 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7800 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M620
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Ports & interfaces
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Motherboard chipset
Intel® CM238
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97496
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
68 Wh
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width
376 mm
Depth
251 mm
Height
24.3 mm
Weight *
2.18 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Home office, Small Business
Disclaimer DELL Precision 3520 Intel® Core™ i7 i7-7820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration