location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2XS80UC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E3-1245 v6 (8M Cache, 3.70 GHz)
  • - 32GB DDR4-SDRAM & 512 SSD
  • - nVidia Quadro M620 2GB
Long product name HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black :
The long product name of HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3-1245 v6 (8M Cache, 3.70 GHz), 32GB DDR4-SDRAM, 512 SSD, nVidia Quadro M620 2GB, Gigabit LAN
More>>>
HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black:
The official description of HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s first mini workstation designed for CAD users.[2]
Finally a revolutionary mini PC for CAD that delivers breakthrough power and versatility in a small, elegant design. Made by and for design professionals, the Z2 Mini gives you both performance and reliability for the best CAD experience.

Short summary description HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black:
This short summary of the HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G3, 3.7 GHz, Intel® Xeon® E3 v5, E3-1245V6, 32 GB, DDR4-SDRAM, 512 GB

Long summary description HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black:
This is an auto-generated long summary of HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black based on the first three specs of the first five spec groups.

HP Z2 G3. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V6. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® M620. Power supply: 135 W. Chassis type: Mini PC. Product type: Workstation. Weight: 2.04 kg. Product colour: Black

Next-level power

Get server-grade power in a remarkably small device. Intel® Xeon® processors[3]and NVIDIA® Quadro® graphics keep up with the speed of your creativity.

Designed for the workspace of the future

We packed workstation performance into a mini PC with a design that will turn heads. Our most flexible and most beautiful workstation ever—perfect for every office environment.

Industry-leading reliability

Tech issues should never hold you back. The Z2 Mini is tested for 368,000 hours and certified for the most popular CAD software. Feel confident using a workstation influenced by over 30 years of engineering and backed by a 3-year standard limited warranty.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1245V6
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
3.7 GHz
Processor cache
8 MB
Number of processors installed
1
Memory
Internal memory *
32 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® M620
Discrete graphics card memory
2 GB
Graphics
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® HD Graphics P630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DVI port
No
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
3 L
VESA mounting
Yes
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C236
Product type *
Workstation
Power
Power supply *
135 W
Weight & dimensions
Width *
216 mm
Depth *
216 mm
Height *
58 mm
Weight *
2.04 kg
Packaging content
Display included *
No
Disclaimer HP Z2 G3 Intel® Xeon® E3 v5 E3-1245V6 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M620 Mini PC Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.