location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xeptor Refurbished Check ‘Xeptor Refurbished’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 600 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3U77AV-SB7
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Xeptor Refurbished’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xeptor Refurbished: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 7 Professional 64-bit
  • - Intel Core i3-4160T (3.1GHz, Cache 3MB, 2 Cores)
  • - 8GB DDR3-SDRAM 1600MHz (), 256GB SSD
  • - Intel HD Graphics 4400
Long product name Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black :
The long product name of Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4160T (3.1GHz, Cache 3MB, 2 Cores), 8GB DDR3-SDRAM 1600MHz , 256GB SSD, Intel HD Graphics 4400, Gigabit LAN, Windows 7 Professional 64-bit
More>>>
Short summary description Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black:
This short summary of the Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xeptor Refurbished ProDesk 600 G1, 3.1 GHz, Intel® Core™ i3, i3-4160T, 8 GB, 256 GB, Windows 7 Professional

Long summary description Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black:
This is an auto-generated long summary of Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black based on the first three specs of the first five spec groups.

Xeptor Refurbished ProDesk 600 G1. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Big power. Space saving design.

Smaller than some desk phones, this Desktop Mini can fit almost anywhere vertically or horizontally. The clean, easily serviceable design with integrated wireless antenna allows flexible deployment options[1] to help optimize the workspace.
Be up to 35% more productive[2] by adding up to three independent displays[3] using the integrated DisplayPort with Multi-Stream video outputs.
Set up the HP ProDesk 600 G1 Desktop Mini in almost any spot or easily attach to several optional peripheral devices using the integrated VESA mount.
The HP ProDesk 600 Desktop Mini G1 withstands 115,000 hours of the HP Total Test Process so you get confidence built right in.
Easily service the HP ProDesk 600 G1 Desktop Mini. A single thumb screw provides fast access to clearly identifiable and serviceable components.

Full ProDesk functionality.

Keep productivity high and downtime low with HP BIOSphere firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.[4]
Power through your day with speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors.[5]
Take advantage of new drive technology with an optional M.2 PCIe solid state hard drive module, the internal 2.5” SSD, or dual drive configurations for more local storage.
Make the most of virtual conferencing. Bring work to life through rich sound and video using DTS Studio Sound Audio software.[6]
Put in more face time. You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProDesk 600. It’s almost as good as being there.[6,7]

Solid security.

HP BIOSphere boosts security and keeps mission-critical data and systems under lock and key with customizable authentication and BIOS-level passwords.[4]
HP Secure Erase[8] removes the contents of a hard drive for repurposing or reassignment.
Get extra protection with secured storage and ensured platform integrity thanks to the Trusted Platform Module security chip used by the BIOS and the Operating System.
Keep sensitive information in safe hands. HP Trust Circles helps protect your data by ensuring that only assigned contacts can access critical files.[9]

Green with envy.

The low energy consumption levels of this ENERGY STAR® qualified and EPEAT® Gold[10] certified PC supports 24/7 operations. Consuming less than 8W of power at idle your Desktop Mini can be always on and always updated.

Disclaimer Xeptor Refurbished ProDesk 600 G1 Intel® Core™ i3 i3-4160T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black:
Disclaimer

[1] Sold separately or as an optional feature.
[2] “Observed Productivity, Efficiency and User Satisfaction when Using Multiple or Large Displays,” Koala LLC Ergonomics Consulting, November 6, 2012.
[3] Support for multiple monitors requires displays that support DisplayPort with multi-stream that can be daisy chained together. Monitors and cables sold separately.
[4] HP BIOSphere features may vary depending on the PC platform & configuration.
[5] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[6] Internet access required.
[7] Webcam required for video conferencing.
[8] For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88.
[9] HP Trust Circles Standard, when included, allows up to 5 Trust Circles with up to 5 contacts in each Trust Circle. Optional Trust Circles Professional required for unrestricted number of Trust Circles and members contacts. Trust Circles Reader is available to allow a contact to participate in an invited Trust Circle. Requires Windows.
[10] EPEAT® Gold registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.