location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U) uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS XL 3000VA 230V Tower/Rackmount (5U)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200770
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U) uninterruptible power supply (UPS) 3 kVA 2700 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 kVA 2700 W
  • - Sealed Lead Acid (VRLA)
  • - Black
More>>>
Short summary description APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U) uninterruptible power supply (UPS) 3 kVA 2700 W:
This short summary of the APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U) uninterruptible power supply (UPS) 3 kVA 2700 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U), 3 kVA, 2700 W, 480 J, 53 dB, Sealed Lead Acid (VRLA), 5.5 min

Long summary description APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U) uninterruptible power supply (UPS) 3 kVA 2700 W:
This is an auto-generated long summary of APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U) uninterruptible power supply (UPS) 3 kVA 2700 W based on the first three specs of the first five spec groups.

APC Smart-UPS XL 3000VA 230V Tower/Rackmount (5U). Output power capacity: 3 kVA, Output power: 2700 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.6 min. Product colour: Black, Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE. Weight: 55 kg, Package weight: 63.6 kg. Products per pallet: 3.00 pc(s)

Features
Output power capacity *
3 kVA
Output power *
2700 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
53 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5.5 min
Typical backup time at half load
13.6 min
Battery recharge time
3 h
Design
Product colour *
Black
LED indicators
Yes
Certification
C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
55 kg
Package weight
63.6 kg
Logistics data
Products per pallet
3.00 pc(s)
Other features
I/O ports
IEC-320 C20 Schuko CEE 7 / EU1-16P British BS1363A
Interface
DB-9 RS-232,Smart-Slot
Output connections
(8) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers
Dimensions (WxDxH)
196 x 503 x 432 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
381 x 762 x 559 mm