location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec Smart power supply unit 500 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPS-500AB-A
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 10:33:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec Smart power supply unit 500 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W
  • - 12 cm
  • - Silver
Long product name Chieftec Smart power supply unit 500 W Silver :
The long product name of Chieftec Smart power supply unit 500 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PSU 500W ATX
More>>>
Chieftec Smart power supply unit 500 W Silver:
The official description of Chieftec Smart power supply unit 500 W Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Today, system integrators do not only require for their PC assembly line, a durable and quality-promising chassis but a highly reliable power supply source as well. CHIEFTEC’s power supply units of the SMART SERIES fullfil these and more requirements thereby offering a complete line-up ranging from 300W to 650W for the everyday requirements.

- PS2 Form factor.

- 500 Watt Intel / AMD.

- EPS12V for Dual Prozessor Mainboards.

- ATX 12V 2.0 Specification.

- ATX cable in 'net tube'.

- 120mm fan <~27 dB.

- 'full range' input.

- aktiv PFC (Power Factor Correction).

- AFC (Automatic Fanspeed Control).

- OVP (Over Power Protection).

- OCP (Over Current Protection).

- OTP (Over Temperature Protection).

- 2x PCI Express connector for all powerful graphic cards (SLI / Crossfire).

Short summary description Chieftec Smart power supply unit 500 W Silver:
This short summary of the Chieftec Smart power supply unit 500 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec Smart, 500 W, Overload, Non-Modular, 27 dB, Silver, 12 cm

Long summary description Chieftec Smart power supply unit 500 W Silver:
This is an auto-generated long summary of Chieftec Smart power supply unit 500 W Silver based on the first three specs of the first five spec groups.

Chieftec Smart. Total power: 500 W, Power protection features: Overload. Cabling type: Non-Modular. Noise level: 27 dB. Product colour: Silver, Fan diameter: 12 cm. Dimensions (WxDxH): 140 x 150 x 85 mm

Power
Total power *
500 W
Power protection features
Overload
Ports & interfaces
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
Yes
Ports & interfaces
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Noise level
27 dB
Design
Product colour
Silver
Fan diameter
12 cm
Other features
Dimensions (WxDxH)
140 x 150 x 85 mm