location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X463de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13C1100 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Mono printing
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 22.7 kg
Long product name Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm :
The long product name of Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, 1200 x 1200 dpi, 6.5 seconds, 80000 pages per month, 128 MB, 500 MHz, Color, Duplex, Copy, Scan, Touch Screen, Network, USB
More>>>
Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm:
The official description of Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technology at Its Best
An intuitive, fully customizable color touch screen is just the start of the enhanced productivity you’ll enjoy—there’s also the duplex printing, copying and scanning, output speeds up to 40 ppm, and high-yield replacement cartridges.

Smarter Printer, Smarter Business
The large LCD color touch screen offers amazingly simple access to a rich range of features, including advanced copying and easy user authorization for enhanced security. You can even customize the touch screen to meet your workgroup’s specific needs.

As Easy as It Gets
Right out of the box, you’ll power through tasks at exceptionally fast speeds—up to 40 ppm. It’s a breeze to set up, install, and start enjoying the benefit of doing all those multiple tasks on one user-friendly machine.

Small in Size, Huge on Features
Enjoy an intelligent, efficient combination of built-in features like duplex printing, copying, and scanning and a touch screen display to let your workgroup breeze through intense workloads.

Save the Earth and Money
Lower your cost per page while helping conserve resources with up to 9,000*-page or 15,000*-page replacement cartridges. Add that to the automatic duplex printing and the energy savings of consolidating to one smart device, and you’re taking big steps toward an eco-conscious workplace. (*Declared yield in accordance with ISO/IEC 19752.)

Short summary description Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X463de, Inkjet, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X463de. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
6.5 s
Print margins (top, bottom, right, left)
4 mm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
38 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Simplex scan speed (A4/letter, black): up to
33 ppm
Duplex scan speed (A4/Letter, black): up to
12 ppm
Duplex scan speed (A4/Letter, colour): up to
8 ppm
Simplex scan speed (A4/letter, colour): up to
19 ppm
Fax
Faxing *
No
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
7
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
LEAP, PEAP
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
HTTP, WINS, IGMP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Maximum internal memory
640 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
52 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
49 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
22 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LED
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
25 W
Power consumption (printing)
540 W
Power consumption (copying)
560 W
Power consumption (scanning)
55 W
Power consumption (standby)
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, U.S. FDA, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 74:8, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, VCCI Class B, BSMI Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, IEC 60320, GS (TÜV), EN 60825-1, A-tick mark Class B, AS/NZS 60950-1, EK Mark, K60950, KCC MIC Mark, CCC Class B, UL AR, CS, TÜV Rh, PSB-SS 337, CNS 13438, CNS 14336
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
22.7 kg
Packaging data
Package weight
25.9 kg
Logistics data
Products per pallet
4 pc(s)
Other features
Standard input trays
2
Networking features
Fast Ethernet
Dimensions (WxDxH)
488 x 438 x 546 mm
Network ready
Yes
Maximum internal memory
0.64 GB
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 Microsoft Windows 2000 Server Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS Novell Open Enterprise Server Novell NetWare 5.x, 6.x Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1
Finishing option
No
Font styles
PCL 5e, 2 PCL bitmap, 39 scalable PPDS, 5 PPDS bitmap, 84 scalable PCL, OCR-A, OCR-B scalable PCL 5e, 91 scalable PostScript
Package dimensions (W x D x H)
510 x 484.9 x 570 mm (20.1 x 19.1 x 22.4")
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No
Connectivity technology
Wired
Package dimensions (WxDxH)
600 x 510 x 625 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:57:28
Uk has collected 1 expert review for Lexmark X463de Inkjet A4 1200 x 1200 DPI 38 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcquest.ciol.com
Updated:
2013-02-14 07:57:28
Lexmark X463de is a monochrome multi-function LaserJet printer with exciting and smart features. Smart, because it has a huge 7 inch multi-touch display which can be customized according to your needs. This makes its handling very easy and intuitive. I...
Bottom line A fast multi-function printer that offers high-quality performance. At the same time, it's very easy to operate with its intuitive 7 inch multi-touch display. Page(s) 1 PrintCommentEmailDiggDel.icio.usRedditTwitter Asus N56V NotebookProjector -...
0%