location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Parallel Adapter Card - EPP/ECP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2PECP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030785402 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Parallel
  • - 0.00018 Gbit/s
Warranty: Lifetime Warranty
Long product name StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP :
The long product name of StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP - PCI DB25 Card - IEEE 1284 Card - PCI Parallel Card
More>>>
StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP:
The official description of StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 high-speed parallel ports (EPP/ECP/SPP) to your desktop computer through a PCI expansion slot

The PCI2PECP 2 Port EPP/ECP PCI Parallel Adapter Card can be installed in an available PCI slot, adding two IEEE 1284 ports to your PC and supporting data transfer speeds of up to 1.5 Mbps (up to 3 times faster than built-in parallel ports).

Installing the EPP/ECP parallel adapter card is easy, with support for Windows 8, 7, Vista, XP, ME, 98SE, 95, DOS,Windows Server 2012, and Linux. Plus, IRQ sharing and plug and play capabilities guarantee convenient, hassle-free connections to any parallel peripheral.

A complete dual profile solution, this parallel adapter card provides both a standard bracket and a low-profile/half-height bracket for adapting to slimline or small form factor system applications.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Standard and low profile bracket included allowing installation into almost any system
- Use existing parallel devices with PCI systems saving the cost and hassle of upgrading peripherals to work with newer systems
- Supports BPP, SPP, EPP and ECP communication modes for maximum compatibility with your parallel peripherals

Short summary description StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP:
This short summary of the StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP, PCI, Parallel, RS-232, 0.00018 Gbit/s, EPP, ECP, SPP, BPP, PS2, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Long summary description StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP:
This is an auto-generated long summary of StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Parallel Adapter Card - EPP/ECP. Host interface: PCI, Output interface: Parallel, Serial interface type: RS-232. Data transfer rate (max): 0.00018 Gbit/s, Supported protocols: EPP, ECP, SPP, BPP, PS2. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 20 mm, Depth: 120 mm, Height: 120 mm. Package width: 42 mm, Package depth: 210 mm, Package height: 144 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Parallel
Serial interface type
RS-232
Parallel ports quantity
2
Design
Internal *
Yes
Features
Data transfer rate (max)
0.00018 Gbit/s
Supported protocols
EPP, ECP, SPP, BPP, PS2
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
120 mm
Height
120 mm
Weight
70 g
Packaging data
Package width
42 mm
Package depth
210 mm
Package height
144 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
1.5 Mbit/s
Ports quantity
2
I/O ports
2 - DB25 Female
Connectivity technology
Wired
Compatible operating systems
Windows 3.1/95/NT4/98/98SE/ME/2000/XP/Server 2003, DOS, & Linux
Compliance industry standards
SPP, PS2, BPP, EPP, ECP, IEEE-1284
Brand Image Product code Product Stock Price from
StarTech.com 2 Port PCI Express / PCI-e Parallel Adapter Card – IEEE 1284 with Low Profile Bracket StarTech.com 2 Port PCI Express / PCI-e Parallel Adapter Card – IEEE 1284 with Low Profile Bracket
(show image)
PEX2PECP2 2 Port PCI Express / PCI-e Parallel Adapter Card – IEEE 1284 with Low Profile Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Value 1 Port PCI Parallel Adapter Card StarTech.com Value 1 Port PCI Parallel Adapter Card
(show image)
PCI1P Value 1 Port PCI Parallel Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)