location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPR-1260/B show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.3
  • - Single-band (2.4 GHz)
  • - TCP/IP, NetBEUI/NetBIOS
Long product name D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN :
The long product name of D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports
More>>>
D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN:
The official description of D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you deploy the DPR-1260 in your home or office, you will be able to share up to 4 USB multifunction printers (i.e. with scanner/photocopier) wirelessly on the network.
As a result, printers and scanners do not have to be tied to a particular machine, and may be moved anywhere in the office. With one device equivalent to 4 separate single-port print servers, you get the most out of your investment.


Wireless 4-port USB Print Server
The DPR-1260 wireless multifunction print server is a versatile multi-port print server ideal for home office, school or business use. Providing 4 USB ports for 4 USB printer connections, this device gives users the option of adding multiple printers, multifunction printers or scanners to the network. With simple configuration and high wireless network speeds, the DPR-1260 makes it easy to share multiple devices over the network and reduces the time required to send print jobs to the print server.

Multifunction Printer Sharing
Tested with a wide range of different printer models, the DPR-1260 offers a high level of compatibility. Printing a file on a network printer is seamless, and users can easily control the scanning of documents and photos directly from their computers. The multifunction printer's scanning function can be controlled over a wireless network. Users can share data through the memory card on the multifunction printer's slot, and print it through the same printer wirelessly. The DPR-1260 is compatible with a wide range of USB multifunction printers and scanners and is backward compatible with USB 1.1/1.0 printers.

High-Speed Wireless Connection and Expandability
The DPR-1260 offers wireless speeds of up to 108Mbps Turbo mode with any 108Mbps enabled device, and has an Ethernet port that can also serve as a wireless adapter. This provides wireless connectivity for any Ethernet enabled device, such as a computer, IP camera or Network Attached Storage (NAS) device.

Simultaneous Operation of Connected Printers
With 4 multifunction printer connections from a single device, the DPR-1260 is the perfect choice for environments where space or price is a concern. Equipped with a powerful CPU, large buffer size, high-speed USB ports and high-speed network data transfer, the DPR-1260 makes network operation fast. All shared devices attached to the DPR-1260 can print and scan at the same time, giving this multi-port print server a similar performance as 4 separate single-port print servers.

Network Security and Multiple O.S. Support
The DPR-1260 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) data encryption and Wi-Fi Protected Access (WPA-PSK, WPA-EAP). It supports many network OS, including Windows and Linux, giving users the flexibility to install the print server regardless of the network environment.

Short summary description D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN:
This short summary of the D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports, Power, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Single-band (2.4 GHz), External, TCP/IP, NetBEUI/NetBIOS

Long summary description D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN:
This is an auto-generated long summary of D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN based on the first three specs of the first five spec groups.

D-Link Wireless 108Mbps Multi-Function Print Server, 4 USB 2.0 Ports. LED indicators: Power. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, Wi-Fi band: Single-band (2.4 GHz). Supported network protocols: TCP/IP, NetBEUI/NetBIOS, Management protocols: HTTP. Certification: FCC, CE, C-Tick, IC, CSA. Weight: 233.8 g

Features
LED indicators
Power
Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.3
Wi-Fi band
Single-band (2.4 GHz)
Antenna type
External
Protocols
Supported network protocols *
TCP/IP, NetBEUI/NetBIOS
Management protocols
HTTP
Certificates
Certification
FCC, CE, C-Tick, IC, CSA
Weight & dimensions
Weight
233.8 g
System requirements
Minimum system requirements
Internet Explorer v.6, DHCP server & client
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Data transfer rate
108 Mbit/s
I/O ports
4x USB 2.0 (compatible with USB 1.1/1.0) 1x 10/100Mbps Fast Ethernet
Dimensions (WxDxH)
148 x 114 x 31 mm
Supported protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g
Compatible operating systems
Microsoft Windows 2000 SP4, Apple MacOS X 10.3, Microsoft Windows XP SP2
Supported data transfer rates
108, 54, 48, 36, 24, 18, 12, 11, 9, 6, 5.5, 2, 1Mbps
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:14
Uk has collected 6 expert reviews for D-Link Wireless 108Mbps Multi-Function , 4 USB 2.0 Ports print server Wireless LAN and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 20:03:14
A printer server is a useful way of sharing a printer on a network without having to leave a PC on all the time. D-Links DPR-1260 lets you share up to four USB printers on a wired or wireless network, so its a good choice for a small office or a h...
60%
techradar.com
Updated:
2016-11-14 20:03:14
Adding printers to a network either means buying them with networking built in, which is expensive, or using a printer server to give non-networked printers network access. D-Links DPR-1260 enables up to four standard USB printers (or all-in-ones, if...
Good Small and unobtrusive device...
Bad An expensive solution, Complicated set up...
Bottom line Adding printers to a network either means buying them with networking built in, which is expensive, or using a printer server to give non-networked printers network access. D-Links DPR-1260 enables up to four standard USB printers (or all-in-ones, if...
80%
wi-fiplanet.com
Updated:
2016-11-14 20:03:14
Wireless print severs are nothing new, nor are the headaches associated with getting them properly configured and online. In the past I have worked with wireless print servers from companies like Linksys, SMC and even D-Link. Of these three, I could ge...
0%
practicallynetworked.com
Updated:
2016-11-14 20:03:14
A wireless print server makes it easy to share a printer among a group of people, and it gives them the freedom to place the printer in a location thats convenient for everyone. Yet for all its benefits, its not a perfect solution and you do have to...
Good Incredibly easy setup and configuration Supports up to 4 USB printers Doubles as an Ethernet Bridge...
Bad No support for Faxing Doesnt use native printer/scanning utilities Multifunction printer and scanner compatibility is limited to HP products only...
Bottom line A wireless print server makes it easy to share a printer among a group of people, and it gives them the freedom to place the printer in a location thats convenient for everyone. Yet for all its benefits, its not a perfect solution and you do have to...
0%
Country Distributor
United Kingdom 1 distributor(s)