location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2580C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0080B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472101071 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:06:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC
Long product name Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White :
The long product name of Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DR-2580C - 210 x 297mm, 600 x 600dpi, 24-bit, RGB LED
More>>>
Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White:
The official description of Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart and stylish, the ultra-compact DR-2580C combines crisp, fast scanning in colour and greyscale, duplex scanning, scan to e-mail and more. A flexible and efficient addition to any office.

The sleek, compact choice
The stylish DR-2580C fits neatly on your desk, shelf or countertop so you'll hardly notice it at all until you need fast, sharp scanning. Ideal for busy enterprises where instant document capture is essential in a small space.

Scan all document types
Convenient A4 scanning is just the start. With its innovative straight paper path, the DR-2580C can handle small plastic cards, thick and thin paper and most types of forms. The addition of a detachable flatbed option gives you added flexibility to scan directly from bound books, reports and magazines.

Scan more, quickly
With one of the fastest scanning speeds around, at 25 pages per minute (A4 portrait, simplex, B&W, 200 dpi), the DR-2580C allows you to work fast and efficiently. It offers same speed simplex and duplex scanning so that you get fast, high quality scans the moment you need them.

Superb image quality
The DR-2580C provides black and white, 24-bit colour, greyscale and duplex scanning, all with sharp, clear and detailed images, whether for graphics, photos or the lightest text. Features like high resolution (up to 600 dpi) scanning, auto shading and a Colour Dropout feature that automatically removes red, green or blue provides control at your fingertips.

Flexible scanning options
Scan light text, signatures, pencil marks and notes without problems using the advanced text enhancement mode. The DR-2580C also has a "remove punch holes" function that automatically eliminates unsightly marks so that you always get clean, professional scans.

Easy and efficient document management
The DR-2580C comes bundled with CapturePerfect software that helps optimise image quality, allows you to display images any way you want and gives you full control of quicker, more efficient scanning. The addition of Adobe® Acrobat® Standard gives you the flexibility to create text-searchable PDF files to share throughout your organization. A simple, one-touch operation allows you to scan your documents directly into your email software. This flexibility gives you the control for convenient, efficient document management.

Key features:
- Ultra-compact footprint
- Fast scanning speeds – 25ppm (A4, portrait, B&W, 200 dpi)
- Greyscale and colour scanning
- Superb image quality – 600 dpi
- Contrast function for scanning light text
- Includes CapturePerfect and Adobe® Acrobat® Standard

Document Requirements
- Pressure sensitive paper: Can be fed with limitation of direction
- Carbon-backed paper: Cannot be fed.
- Perforated paper for binder: Can be fed with limitation of holes.
- Curled Paper: Can be fed only if curl is 5mm or less.
- Creased paper: Can be fed, but crease must be straightened before being fed.

Short summary description Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White:
This short summary of the Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA 2580C, 216 x 356 mm, 600 x 600 DPI, 24 bit, 24 bit, 25 ppm, 13 ppm

Long summary description Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Canon imageFORMULA 2580C. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: White. Sensor type: CMOS CIS, Daily duty cycle (max): 1000 pages, Light source: RGB LED. Maximum ISO A-series paper size: A4, Auto Document Feeder (ADF) media weight: 52 - 128 g/m². Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
13 ppm
Flatbed scan speed (b/w, A4)
4.6 sec/page
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
26 ipm
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Performance
Light source
RGB LED
Daily duty cycle (max) *
1000 pages
Scan drivers
TWAIN
Paper handling
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
52 - 128 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Weight & dimensions
Width
304 mm
Depth
169 mm
Height
81.5 mm
Weight
1.9 kg
Other features
Scan media weight
52 - 128 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:21:23
Uk has collected 1 expert review for Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2011-08-14 02:21:23
The Canon DR-2580C document scanner ($875 street) doesnt look much like its lower-priced cousin, the DR-2050C, but its aimed at the same audience—those in small offices or small workgroups—and shares an emphasis on speed. Its the fastest scann...
Good Fastest scanner weve tested for scanning and recognizing text pages. Driver supports both ISIS and Twain, to work with virtually any scan program. Flatbed option available.
Bad No software for document management or indexing included in package. Unclear installation instructions.
Bottom line The Canon DR-2580C is the fastest document scanner weve tested for scanning and saving in searchable PDF format, but those who need software for document management or indexing to help organize scanned files must buy that separately...
90%
Brand Image Product code Product Stock Price from
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A003 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A002 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)