icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Lexmark logo

Lexmark C544DN Colour 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67847
Info modified on:
23 Feb 2023, 07:42:22
Long product name Lexmark C544DN Colour 1200 x 1200 DPI A4:

C544DN laser, A4/A5/A6, 23ppm, USB 2.0, 1200x600, 500MHz, 128MB, 49dBA, 4.16W, 21kg, Grey/White

Lexmark C544DN Colour 1200 x 1200 DPI A4:

Fully loaded for small- and mid-sized workgroup performance, the Lexmark C544dn brings you fast printing up to 23 ppm in black and colour, and Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour) to reduce costs. You can drive down paper consumption too, thanks to integrated duplex printing.

- Fast printing up to 23 ppm in black and colour;
- Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour);
- Front USB port for walk-up printing;
- Recommended monthly volume: 800 to 3,000 pages.

Short summary description Lexmark C544DN Colour 1200 x 1200 DPI A4:

Lexmark C544DN, Colour, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing, Network ready

Long summary description Lexmark C544DN Colour 1200 x 1200 DPI A4:

Lexmark C544DN. Colour. Maximum duty cycle: 55000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.