Philips logo

Philips SPE3040CC 400 GB USB 2.0 External Hard Disk

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189019
Info modified on:
14 Mar 2024, 18:42:56
Long product name Philips SPE3040CC 400 GB USB 2.0 External Hard Disk:

Easy storage extension Designed to store, share and protect

Philips SPE3040CC 400 GB USB 2.0 External Hard Disk:

Plug this hard drive into your computer for additional capacity instantly. Stylish and robust, it gives you extra capacity to store and safeguard your valuable data. Enjoy the high transfer speed and the plug and play simplicity.

Short summary description Philips SPE3040CC 400 GB USB 2.0 External Hard Disk:

Philips SPE3040CC 400 GB USB 2.0 External Hard Disk, 400 GB, 3.5", 2.0, 7200 RPM

Long summary description Philips SPE3040CC 400 GB USB 2.0 External Hard Disk:

Philips SPE3040CC 400 GB USB 2.0 External Hard Disk. HDD capacity: 400 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.