location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C9206KH toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9206KH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9206KH show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:52:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C9206KH toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark C9206KH toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark C9206KH toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Toner Cartridge TAA
More>>>
Lexmark C9206KH toner cartridge 1 pc(s) Original Black:
The official description of Lexmark C9206KH toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Yield: Up to 15,000 pages based on approximately 5% coverage. Includes Oil Coating Roller.

- True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
- Image: Crisp print. Professional documents. Great Impressions. Project your character.
- Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C9206KH toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark C9206KH toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C9206KH, 15000 pages, Black, 1 pc(s)

Long summary description Lexmark C9206KH toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark C9206KH toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark C9206KH. Black toner page yield: 15000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
C920
Quantity per pack *
1 pc(s)
Black toner page yield *
15000 pages
Type *
Original
Features
Printing colours *
Black
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - Lexmark C9202YH - For Lexmark C 920 toner cartridge 1 pc(s) MM Yellow Laser Toner - Lexmark C9202YH - For Lexmark C 920 toner cartridge 1 pc(s)
(show image)
66063DK Yellow Laser Toner - Lexmark C9202YH - For Lexmark C 920 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Lexmark C9202MH - For Lexmark C 920 toner cartridge 1 pc(s) MM Magenta Laser Toner - Lexmark C9202MH - For Lexmark C 920 toner cartridge 1 pc(s)
(show image)
66062DK Magenta Laser Toner - Lexmark C9202MH - For Lexmark C 920 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Lexmark C9202CH - For Lexmark C 920 toner cartridge 1 pc(s) MM Cyan Laser Toner - Lexmark C9202CH - For Lexmark C 920 toner cartridge 1 pc(s)
(show image)
66061DK Cyan Laser Toner - Lexmark C9202CH - For Lexmark C 920 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark C9202KH - For Lexmark C 920 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark C9202KH - For Lexmark C 920 toner cartridge 1 pc(s)
(show image)
66060DK Black Laser Toner - Lexmark C9202KH - For Lexmark C 920 0.00
(excl. VAT)
0 (incl. VAT)