location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7390 Black Bronze 115 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7390 Black Bronze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0020218 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7390 Black Bronze 115 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Nokia 7390 Black Bronze 115 g :
The long product name of Nokia 7390 Black Bronze 115 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7390 Black Bronze
More>>>
Short summary description Nokia 7390 Black Bronze 115 g:
This short summary of the Nokia 7390 Black Bronze 115 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7390 Black Bronze, Clamshell, 240 x 320 pixels, 3 MP, Bluetooth

Long summary description Nokia 7390 Black Bronze 115 g:
This is an auto-generated long summary of Nokia 7390 Black Bronze 115 g based on the first three specs of the first five spec groups.

Nokia 7390 Black Bronze. Form factor: Clamshell. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 220 h. Weight: 115 g

Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 20:52:57
Uk has collected 22 expert reviews for Nokia 7390 Black Bronze 115 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Mobile88.com
Updated:
2016-11-27 01:49:21
Nonetheless, I tell you now that youd be surprised with what this pretty little thing can do.
0%
thestar.com.my
Updated:
2016-11-27 01:49:21
Not just a pretty phone By JO TIMBUONG It has been overlooked by many because it is deemed just too pretty to be taken seriously as a phone. Some of the tech bourgeoisie will not even be caught dead with it. Nonetheless, I tell you now that youd be...
Good Stereo speakers; 3-megapixel camera; good battery life; elegant design.
Bad Limited internal memory; hard to flip open with one hand.
Bottom line It has been overlooked by many because it is deemed just too pretty to be taken seriously as a phone. Some of the tech bourgeoisie will not even be caught dead with it. Nonetheless, I tell you now that youd be surprised with what this pretty little th...
0%
gsmarena.com
Updated:
2011-10-28 20:52:44
The non-OS Nokia phone with the richest equipment up-to-date is a highly stylish clamshell. The Nokia 7390 has 3G support, two colorful displays and an impressive 3.2 megapixel camera with auto focus.
0%
mobileblah.com
Updated:
2011-10-28 20:52:44
The elegant Nokia 7390, Nokias first 3G fashion phone, draws its design inspiration from tribal art and ethnic decoration. The result - a beautifully designed, intelligently considered and exceptionally crafted mobile phone, in a palate of colours an...
0%
Mobile88.com
Updated:
2011-10-28 20:52:46
Nonetheless, I tell you now that youd be surprised with what this pretty little thing can do.
0%
star-techcentral.com
Updated:
2011-10-28 20:52:49
Not just a pretty phone By JO TIMBUONG It has been overlooked by many because it is deemed just too pretty to be taken seriously as a phone. Some of the tech bourgeoisie will not even be caught dead with it. Nonetheless, I tell you now that youd be...
Good Stereo speakers; 3-megapixel camera; good battery life; elegant design.
Bad Limited internal memory; hard to flip open with one hand.
Bottom line It has been overlooked by many because it is deemed just too pretty to be taken seriously as a phone. Some of the tech bourgeoisie will not even be caught dead with it. Nonetheless, I tell you now that youd be surprised with what this pretty little th...
0%
nokia-review.com
Updated:
2011-10-28 20:52:53
The Nokia 7390 is a recently released high-fashion phone from Nokia’s L’Amour Collection. When we first laid our eyes on the Nokia 7390, it was obvious this was a very attractive Nokia 3G fashion phone. The intricate designs are great to look...
0%
mobile-review.com US
Updated:
2011-10-28 20:52:54
The revamped L?Amour Collection 2006 features three models with Nokia 7390 being the flagship of the range. Such approach is somewhat new, as the company has always been trying to empower senior solutions of similar series with off-beat form-factors. M...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 7390 Powder Pink 115 g
(show image)
0020701 7390 Powder Pink 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7390 Powder Pink 115 g
(show image)
0020662 7390 Powder Pink 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 7390 Powder Pink 115 g
(show image)
0020642 7390 Powder Pink 0.00
(excl. VAT)
0 (incl. VAT)