location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D520 Silver 4.83 cm (1.9") 94 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D520 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D520RSA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D520 Silver 4.83 cm (1.9") 94 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 4.83 cm (1.9") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung D520 Silver 4.83 cm (1.9") 94 g :
The long product name of Samsung D520 Silver 4.83 cm (1.9") 94 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D520 Silver
More>>>
Samsung D520 Silver 4.83 cm (1.9") 94 g:
The official description of Samsung D520 Silver 4.83 cm (1.9") 94 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and Narrow Design
The sleek SGH-D520 is one of the slimmest phones on the market. Measuring only 101x46x15.9 mm, the cool sophistication of its compact casing feels good in your hand, and at only 94 grams, the SGH-D520 travels with you without weighing you down. Easy to grip and operate, the SGH-D520 is also packed with multimedia and business functions that offer the solution to your mobile needs.

Camera
Don’t miss a single moment! The SGH-D520 is equipped with a 1.3 Megapixel camera so that you can enjoy high resolution photographs without having to lug around a separate digital camera. The camera is equipped with a flash and 4x digital zoom so that you can get up close and personal. In addition, personalize your photos with the variety of picture-taking modes, photo effects and other options offered. The camera also has video recording capabilities. Shoot up to an hour of video, using the exceptional CIF resolution of 352x288. And with the SGH-D520’s expansive memory of 80MB, you can store your photos and videos for easy retrieval and playback whenever you want.

Connectivity
Your SGH-D520 offers convenient connectivity for your mobile needs. WAP 2.0 is your direct line to the internet for anytime, anywhere access to your email. With USB you can enjoy text, image and video data transfers faster than ever. Bluetooth Technology offers effortless access to peripherals such as printers and stereo headsets, without using messy connection wires. Connectivity at the click of a button – it’s that easy!

Short summary description Samsung D520 Silver 4.83 cm (1.9") 94 g:
This short summary of the Samsung D520 Silver 4.83 cm (1.9") 94 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D520 Silver, 4.83 cm (1.9"), 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh, Silver

Long summary description Samsung D520 Silver 4.83 cm (1.9") 94 g:
This is an auto-generated long summary of Samsung D520 Silver 4.83 cm (1.9") 94 g based on the first three specs of the first five spec groups.

Samsung D520 Silver. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 288 h. Weight: 94 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
4.83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
288 h
Weight & dimensions
Weight *
94 g
Width
101 mm
Depth
46 mm
Height
15.9 mm
Phone features
Java technology
Yes
Other features
Interface
USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3, AAC/AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:05
Uk has collected 7 expert reviews for Samsung D520 Silver 4.83 cm (1.9") 94 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 22:55:04
Without a doubt, the best entry level mobile phone on the market. Well priced, a solid features list and an excellent design make the D520 look and feel like a much more expensive handset.
Good Competitive price, Solid features list, Design, Overall package...
Bad No memory expansion slot, Battery life could be a little better The Final Word Without a doubt, the best entry level mobile phone on the market. Well priced, a solid features list and an excellent design make the D520 look and feel like a much more exp...
Bottom line Without a doubt, the best entry level mobile phone on the market. Well priced, a solid features list and an excellent design make the D520 look and feel like a much more expensive handset. Notes # This product is no longer available directly from the m...
80%
Mobile88.com
Updated:
2016-12-29 03:27:29
Although it may be a bit thicker than what it is pictured on the box and promotional materials, this phone slides easily into any pocket without any noticeable bulge and is such a space saver especially for small tote bags.
0%
fhm.com.ph
Updated:
2016-12-29 03:27:29
Now we wouldn't blame you if you lusted after this handset as well. At just 16mm thick, the D520 slips easily in her (or your pocket)—just like a condom! This megapixel-class camera phone also has a slick sliding action, no lube required!LINKS Samsung Mob...
0%
thestar.com.my
Updated:
2016-12-29 03:27:29
Sliding up to great sounds SGH-D520 (Samsung) Triband phone Display: 262,000 colours (176 x 220pixels) Messaging: SMS, MMS, e-mail Connectivity: Bluetooth, GPRS Phone memory: 80MB Battery: Lithium-ion Standby/talk time: 200/3 hours Other features: MP...
Good Amazing sound quality; good battery life...
Bad SMS implementation could be better; limited builtin memory.
Bottom line JO TIMBUONG reviews the Samsung SGH-D520 and comes away impressed with its sound quality.Fans of slim phones will definitely find something to like about the Samsung SGH-D520. Although it may be a bit thicker than what it is pictured on the box and pro...
0%
Mobile88.com
Updated:
2013-11-15 22:55:04
Although it may be a bit thicker than what it is pictured on the box and promotional materials, this phone slides easily into any pocket without any noticeable bulge and is such a space saver especially for small tote bags.
0%
star-techcentral.com
Updated:
2013-11-15 22:55:04
Sliding up to great sounds SGH-D520 (Samsung) Triband phone Display: 262,000 colours (176 x 220pixels) Messaging: SMS, MMS, e-mail Connectivity: Bluetooth, GPRS Phone memory: 80MB Battery: Lithium-ion Standby/talk time: 200/3 hours Other features: MP...
Good Amazing sound quality; good battery life...
Bad SMS implementation could be better; limited builtin memory.
Bottom line JO TIMBUONG reviews the Samsung SGH-D520 and comes away impressed with its sound quality.Fans of slim phones will definitely find something to like about the Samsung SGH-D520. Although it may be a bit thicker than what it is pictured on the box and pro...
0%
Brand Image Product code Product Stock Price from
Samsung D520 White 4.83 cm (1.9") 94 g Samsung D520 White 4.83 cm (1.9") 94 g
(show image)
SGH-D520UKA D520 White 0.00
(excl. VAT)
0 (incl. VAT)
Samsung D520 Black 4.83 cm (1.9") 94 g Samsung D520 Black 4.83 cm (1.9") 94 g
(show image)
SGH-D520CKA D520 Black 0.00
(excl. VAT)
0 (incl. VAT)