Samsung logo

Samsung D830 Silver 100 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89253
Info modified on:
26 Feb 2024, 15:20:54
Long product name Samsung D830 Silver 100 g:

D830 Silver

Samsung D830 Silver 100 g:

Imagine the World's Smallest Folder Phone
Organise your business and personal life with a visually attractive mobile phone which will bring pleasure to your mobile life and will fit in the smallest shirt pocket.

Countless features.
Choose the fantastic Samsung D830 which is just 9.9 mm thick - but don't just choose it for its impressive dimensions and sophisticated magnesium-finished design! It also has countless innovative features to keep you well equipped and, thanks to Tri-band, contactable almost anywhere in the world. Everything is possible with the Samsung D830.

Creative. More creative. The D830.
Express your creativity even when you're on the go and brighten up your mobile life. With the Samsung D830's 2-megapixel camera and 4x digital zoom, you can bring the horizon a little closer and spontaneously capture moments in great MPEG4 videos. Or put your pictures on paper by sending your images to a compatible printer using PictBridge mobile printing. Countless interesting moments are just waiting to be discovered - with the D830.

Fascinating menu.
You won't want to stop using the intriguing keypad and menu on the Samsung D830. Be amazed by the easy-to-use keys on the trendy touch control pad and by the black menu background with striking white script. The zoom function for text messages is equally impressive because you can read every message at a single glance, without having to scroll down at all. The D830 inspires just about everyone.

On course for success.
Set sail for business success and relish every single challenge - because with the intelligent functions of the D830, you have everything under control. With the offline mode, you can even work on a plane, and with the TV out, you can give presentations on a PC or TV via a projector. If there isn't sufficient space to save all your files and films, the microSD? slot and an external memory card offer extra storage space, wherever you are - with the Samsung D830.

Short summary description Samsung D830 Silver 100 g:

Samsung D830 Silver, 240 x 320 pixels, 2 MP, Bluetooth, 630 mAh, Silver

Long summary description Samsung D830 Silver 100 g:

Samsung D830 Silver. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 630 mAh, Standby time (2G): 190 h. Weight: 100 g. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.