location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX100 S3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K968-V412
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® D 2.8 GHz
  • - 1 GB DDR2-SDRAM
  • - Rack (1U) 300 W
Long product name Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W :
The long product name of Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Rack Mountable Server, Intel Pentium D 820 (2.8 GHz, 2 MB L2, 800 MHz), 1 GB DDR-RAM PC2-4200 ECC, no HDD, Gigabit Ethernet
More>>>
Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W:
The official description of Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRIMERGY RX100 S3 rack server is a Mono processor entry model incorporating cutting-edge technology, optimized for rack operation and equipped with high functionality and security while competitively priced. PRIMERGY RX100 S3 is the ideal platform for data centre solutions and server farm concepts in 19-inch rack environments. Thanks to its versatility, its range of use can be extended with different emphases and characteristics. Typical application areas currently range from infrastructure and connectively server, to a front end server in multi-tier scenarios up to a terminal server with connected storage subsystems.

Short summary description Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX100 S3, 2.8 GHz, 1 GB, DDR2-SDRAM, Serial ATA, 300 W, Rack (1U)

Long summary description Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S3 server Rack (1U) Intel® Pentium® D 2.8 GHz 1 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX100 S3. Processor family: Intel® Pentium® D, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA. Power supply: 300 W. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Pentium® D
Processor frequency *
2.8 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7230
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
ECC
Yes
Maximum internal memory *
8 GB
Storage
HDD interface
Serial ATA
RAID levels
1
Hot-swap
Yes
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Power
Power requirements
100 - 127/ 200 - 240 VAC
Power supply *
300 W
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width
430 mm
Depth
560 mm
Height
42.5 mm
Weight
18 kg
Other features
Graphics card
Rage XL
Country Distributor
United Kingdom 1 distributor(s)