location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Pro V8210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BPJ:K190V100-NHS26
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Solo 1.86 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD±RW
  • - Intel® GMA 950
  • - 5 h
Long product name Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 :
The long product name of Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMILO Pro V8210, Intel Core Solo T1350 (1.86GHz, 2MB L2, 533MHz), 15.4" TFT WXGA, 512MB DDR II SDRAM, 80GB SATA 5400 rpm, DVD±RW, Gigabit Ethernet & IEEE 802.11b/g, No OS
More>>>
Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950:
The official description of Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMILO Pro V Series a versatile all-round notebook, delivering excellent performance in a elegant mobile package. A long lifecycle and the full-featured port replicator make it the best product for professional users. It features a crisp 15.1-inch widescreen display for a maximum viewing comfort and an ergonomic full-size keyboard.
Optimized for office environments, the optional wireless communication modules for ideal connectivity, built-in optical drive and, of course, modem and LAN also work well on business trips.

Short summary description Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950:
This short summary of the Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pro V8210, Intel® Core™ Solo, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950:
This is an auto-generated long summary of Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 based on the first three specs of the first five spec groups.

Fujitsu AMILO Pro V8210. Processor family: Intel® Core™ Solo, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Weight: 2.75 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:23:17
Uk has collected 1 expert review for Fujitsu AMILO Pro V8210 Intel® Core™ Solo 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-28 01:23:17
Economist. The Fujitsu-Siemens Amilo Pro V8210 Office Notebook demonstrates that not all business notebooks need to be exorbitant. So, also private user can afford robust workmanship and comprehensive configurations of a business notebook. read more...
Bottom line Fujitsu-Siemens Amilo Pro V8210 The Fujitsu-Siemens Amilo Pro V8210 rated good at nearly all reviews . Just the moderate Core Duo CPU and the Intel GMA 950 video adapter, could diminish the pleasure. Interesting design, good workmanship and a robust ca...
84%