location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS819
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-MS819-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184052440 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 418711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.8 m
Warranty: 1 year
Long product name DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI :
The long product name of DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired Mouse with Fingerprint Reader, Black
More>>>
DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
The official description of DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access your PC securely with Windows Hello
Keep yourself protected from spoofing attacks and unauthorized login to your computer with Windows Hello's accurate and secure password-free fingerprint sign-in to PCs. 256-bit AES offers enterprise grade fingerprint encryption on your mouse, keeping your identity safe.

FIDO ready and GS-mark certified
Compliant with FIDO, the mouse lets you quickly and securely make online payment with better identity authentication. GS-mark certification further qualifies that the Dell Wired Mouse with Fingerprint Reader is safe, reliable, and of high-quality.

Convenient plug and play
When you're tired of struggling to remember a multitude of passwords, the integrated fingerprint reader on the mouse is ready to provide fast and simple access to your PC. Get started right away—simply plug the mouse into any available USB port to enable instant fingerprint recognition.

Designed for comfort
Arc-shaped, it is comfortable to use throughout the day and is suitable for a variety of mouse grips.

Safeguard your identity and login instantly, without needing to remember complex passwords, when you use the Dell Wired Mouse with Fingerprint Reader - MS819. Windows Hello lets you securely sign-in to PCs with your fingerprint and the 256-bit AES encryption on your fingerprint reader keeps unauthorized users from accessing your computer. FIDO1 compliant, you can now make online payment securely. Simply plug the mouse into any available USB port to enable instant fingerprint recognition2. Arc-shaped, the mouse will feel great in your hand.

Short summary description DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS819, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

DELL MS819. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
65 mm
Depth
113.6 mm
Height
36 mm
Weight
105 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL MS819 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
Disclaimer

Actual configuration might differ from illustration