location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1160 Printer 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1160 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5933A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2006
Product end of life date
Bullet Points HP LaserJet 1160 Printer 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - 19 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Warranty: One-year standard bench repair and return to HP authorised service centre
Long product name HP LaserJet 1160 Printer 600 x 600 DPI :
The long product name of HP LaserJet 1160 Printer 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 1160 Printer
More>>>
HP LaserJet 1160 Printer 600 x 600 DPI:
The official description of HP LaserJet 1160 Printer 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LaserJet 1160 Printer provides the dependable, high-quality output you are used to expecting from HP, along with the performance you need, all at an affordable price.
• Get professional-looking documents with the HP LaserJet 1160 Printer, featuring 1200 dpi effective output quality. With Instant-on technology and up to 19 ppm A4, your print job is finished before many printers have even started printing.
• The highly-reliable HP LaserJet 1160 Printer easily fits into your office environment, supporting a wide range of operating systems and offering simple connectivity via USB and parallel ports - all at a great price.

Short summary description HP LaserJet 1160 Printer 600 x 600 DPI:
This short summary of the HP LaserJet 1160 Printer 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1160 Printer, Laser, 600 x 600 DPI, 19 ppm

Long summary description HP LaserJet 1160 Printer 600 x 600 DPI:
This is an auto-generated long summary of HP LaserJet 1160 Printer 600 x 600 DPI based on the first three specs of the first five spec groups.

HP LaserJet 1160 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 19 ppm

Printing
Print speed (black, draft quality, A4/US Letter)
19, 20
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
250 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum print size
203.2 x 347 mm
Media types supported
Plain paper, envelopes, transparencies, cardstock, postcards, labels
Media size (tray 1)
A4, A5, A6, B5, B6 envelopes (C5, DL), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 g/m² - 105 g/m², using the standard output bin; 60 g/m² to 163 g/m², using the straight through media path
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor model
Motorola V4 Coldfire
Processor frequency
133 MHz
Power
Power consumption (PowerSave)
6 W
Power consumption (off)
1 W
System requirements
Minimum system requirements for Macintosh
Microsoft Windows 98 or later, Pentium 166MHz, 64 MB RAM; Mac OS 9.1 and later, 96 MB RAM; Mac OS X v 10.1 and later: 128 MB RAM, CD-ROM drive
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1200 x 1000 x 2634 mm
Weight
10.5 kg
Dimensions (WxDxH)
350 x 355 x 256 mm
Packaging data
Package weight
14.1 kg
Packaging content
Bundled software
HP printer software on CD-ROM includes HP installer/uninstaller, drivers, HP Toolbox for diagnostic status and configuration, control panel simulator, help, documentation
Other features
Print quality (black, draft quality)
1200 DPI
Print quality (black, normal quality)
1200 DPI
Non-operating relative humidity (non-condensing)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Mac compatibility
Yes
I/O ports
Full-speed USB,IEEE 1284-B compliant parallel
Custom media sizes
76 x 127 to 216 x 356 mm
Other features
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10
Memory upgrade
No
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
26 scalable fonts built in
Media weights by paper path
Output bin: 60 - 105 g/m², straight through paper media path: 60 to 163 g/m²
Standard output capacity for envelopes
1 sheets
Minimum system requirements
Microsoft Windows 98, Pentium, 166 MHz, 64 MB RAM; Mac OS 9.1, 96 MB RAM; Mac OS X v 10.1: 128 MB RAM, CD-ROM drive
Envelope feeder
No
Printer management
HP Toolbox, HP Web JetAdmin
Acoustic power emissions
6.2 B(A)
Power requirements
110 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
19 ppm
Paper handling
250-sheet input tray, single-sheet priority input tray
Electromagnetic compatibility
EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22)
Standard input trays
1
Networking features
Optional HP Jetdirect external print server Via optional HP Jetdirect external print servers and HP wireless print servers
Print quality (black, best quality)
1200
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
100 sheets
Driver updates
Latest drivers and software available from the HP LaserJet support Web site: http://www.hp.com/support/lj1160/
Duplex supported media size
A4
Media handling
Manual duplexing, manual feed, priority feed, sheetfed, straight through paper path
Memory technology
Memory Enhancement technology (MEt)
Control panel
Comprised of 3 lights and 2 buttons (Go and Cancel); these lights produce patterns that identify the printer's status (Toner, Attention, Ready)
Maximum paper trays
1
Media size (tray 2)
A4, A5, B5, 147 x 211 to 216 x 356 mm
Media type and capacity (tray 2)
1 sheet
Media weight (tray 2)
60 g/m² to 105 g/m², using the standard output bin;
Paper handling standard/input
250-sheet input tray, single-sheet priority input tray
Paper handling standard/output
125-sheet output bin
Safety
Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN 60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN 60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Poland (B Mark- IEC 60950-IEC 60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC 60825-1), Slovenia (SQI- IEC 60950-EN 60825-1), South Africa (IEC 60950-IEC 60825-1
Technical features
Easily manage media input and output
Downloadable software
Microsoft Windows drivers, full software solution, printing system
Compatible operating systems
Microsoft Windows 98, Me, NT 4.0 (printer driver only), 2000, XP 32-Bit, XP 64-Bit (printer driver only), Server 2003, Mac OS 9, OS X v 10.1, 10.2, 10.3, MS-DOS, Linux, UNIX
Package dimensions (W x D x H)
500.1 x 400.1 x 498.1 mm (19.7 x 15.8 x 19.6")
Pallet dimensions (W x D x H) (imperial)
1200.2 x 1000.3 x 2634.2 mm (47.2 x 39.4 x 103.7")
Weight (imperial)
22.9 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
48 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
Media sizes supported (imperial)
Letter, legal, executive, index cards, envelopes (No. 10, Monarch)
Package weight (imperial)
14 kg (30.9 lbs)
Print speed (black, best quality, letter)
Up to 20 ppm
Size (imperial)
35 cm (13.8")
Standard input capacity for envelopes
1 sheets
Maximum input capacity (tray 1)
1 sheets
UNSPSC-code
43212105
Package dimensions (WxDxH)
500 x 400 x 498 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:45
Uk has collected 4 expert reviews for HP LaserJet 1160 Printer 600 x 600 DPI and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcmag.com
Updated:
2014-01-03 13:40:45
The HP LaserJet 1160 takes up relatively little desk space, while offering near-excellent text quality and surprisingly good Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 20 ppm...
60%
Country Distributor
United Kingdom 1 distributor(s)