Apple logo

Apple Watch Series 3 OLED 38 mm Digital 272 x 340 pixels Touchscreen 4G Black Wi-Fi GPS (satellite)

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12940
Info modified on:
14 Mar 2024, 18:39:02
Long product name Apple Watch Series 3 OLED 38 mm Digital 272 x 340 pixels Touchscreen 4G Black Wi-Fi GPS (satellite):

Watch Series 3, 38mm, GPS + Cellular, S3, W2, 16GB, Wi-Fi, Bluetooth, watchOS 4, Space Black Stainless Steel Case, Black Sport Band

Short summary description Apple Watch Series 3 OLED 38 mm Digital 272 x 340 pixels Touchscreen 4G Black Wi-Fi GPS (satellite):

Apple Watch Series 3, OLED, Touchscreen, 16 GB, Wi-Fi, GPS (satellite), 42.4 g

Long summary description Apple Watch Series 3 OLED 38 mm Digital 272 x 340 pixels Touchscreen 4G Black Wi-Fi GPS (satellite):

Apple Watch Series 3. Display technology: OLED, Display resolution: 272 x 340 pixels, Touchscreen. Flash memory: 16 GB. Wi-Fi. GPS (satellite). Weight: 42.4 g. Waterproof up to: 50 m, Band material: Fluoroelastomer, Band colour: Black. Operating system installed: watchOS 4

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.