location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 774 775-ml Chromatic Red DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
774 775-ml Chromatic Red DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2W02A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018596962 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 01:08:36
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 774 775-ml Chromatic Red DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - You've invested in the printer that lets you meet high-quality expectations. Now choose the inks that provide the impressive results you need to deliver across a versatile array of applications—HP Vivid Photo Inks.
  • - Quickly and easily handle high production of a wide range of applications from line drawings to posters. Look to HP Vivid Photo Inks and HP media, designed together with your printer, to help you respond with reliable, quality printing.
  • - With the HP DesignJet printing system—including HP Vivid Photo Inks and HP large format printing materials—you can deliver the challenging print job, meet tight deadlines, and help lower your total printing costs.
  • - Ideal for high-production of photos, canvas, backlits, banners, POP graphics/displays, posters, maps, and technical drawings.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 774 775-ml Chromatic Red DesignJet Ink Cartridge :
The long product name of HP 774 775-ml Chromatic Red DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

774 775-ml Chromatic Red DesignJet Ink Cartridge
More>>>
HP 774 775-ml Chromatic Red DesignJet Ink Cartridge:
The official description of HP 774 775-ml Chromatic Red DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for high-production of photos, canvas, backlits, banners, POP graphics/displays, posters, maps, and technical drawings.
Get vibrant color and excellent results on challenging photo print jobs with chromatic red ink and uniform gloss. HP Vivid Photo Inks help you respond to high-production needs by providing reliable, high-quality, cost-effective printing.

Short summary description HP 774 775-ml Chromatic Red DesignJet Ink Cartridge:
This short summary of the HP 774 775-ml Chromatic Red DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 774 775-ml Chromatic Red DesignJet Ink Cartridge, Chromatic red, Pigment-based ink, 775 ml, 1 pc(s)

Long summary description HP 774 775-ml Chromatic Red DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 774 775-ml Chromatic Red DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 774 775-ml Chromatic Red DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink volume: 775 ml, Printing colours: Chromatic red, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6810, Z6610
Quantity per pack *
1 pc(s)
Colour ink volume
775 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Chromatic red
Brand compatibility *
HP
OEM code
P2W02A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
53.3 mm
Depth
114.3 mm
Height
264 mm
Weight
1 kg
Package width
53.3 mm
Package depth
114.3 mm
Package height
264 mm
Package weight
1.06 kg
Brand-specific features
HP GTIN (EAN/UPC)
192018596962
Technical details
Box contents
Ink cartridge
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
138.2 cm
Products per pallet
600 pc(s)
Master (outer) cases per pallet
60 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Pallet gross weight
685 g
Master (outer) case width
295 mm
Master (outer) case length
278 mm
Master (outer) case height
248 mm
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
11.16 g
Master (outer) case gross weight (imperial)
11.2 kg (24.6 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1381.76 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1381.8 mm (40 x 48 x 54.4")
Pallet weight (imperial)
685 kg (1510.2 lbs)
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)