location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuzzy 945GME2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9642-060
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Socket M (mPGA478MT) Intel® Celeron® M
  • - PC mini ITX Intel® 945GME Express 7.1 channels
  • - DDR2-SDRAM 1 DIMM Maximum internal memory: 2 GB
  • - IDE, SATA II
  • - Intel GMA 950 128
  • - BIOS type: AWARD Clear CMOS jumper
  • - Gigabit Ethernet
Long product name MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX :
The long product name of MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket 478, DDR2 533/667MHz max. 2GB, 1 x PCI-Ex16, 1 x PCI, 2 x SATA, 1 x IDE, Gigabit Ethernet, Mini-ITX
More>>>
MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX:
The official description of MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Mini ITX
- Intel Mobile Processor Core2Duo,CoreDuo,CoreSolo & CeleronM in the PGA Socket M pin out @ FSB533/667MHzIntel
- 945GME+ICH7M
- D-Sub RGB, LVDS
- 2 RS422/RS485

Short summary description MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX:
This short summary of the MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Fuzzy 945GME2, Intel, Socket M (mPGA478MT), Intel® Celeron® M, 533,667 MHz, DDR2-SDRAM, 2 GB

Long summary description MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX:
This is an auto-generated long summary of MSI Fuzzy 945GME2 Intel® 945GME Express Socket M (mPGA478MT) mini ITX based on the first three specs of the first five spec groups.

MSI Fuzzy 945GME2. Processor manufacturer: Intel, Processor socket: Socket M (mPGA478MT), Compatible processor series: Intel® Celeron® M. Supported memory types: DDR2-SDRAM, Maximum internal memory: 2 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II. Maximum graphics card memory: 128 MB, Graphics card family: Intel, Graphics card: GMA 950. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82573L

Processor
Processor manufacturer *
Intel
Processor socket *
Socket M (mPGA478MT)
Compatible processor series *
Intel® Celeron® M
Processor system buses supported
533, 667 MHz
Memory
Supported memory types *
DDR2-SDRAM
Number of memory slots *
1
Memory slots type
DIMM
Supported memory clock speeds
533, 667 MHz
Maximum internal memory *
2 GB
Storage controllers
Supported storage drive interfaces *
IDE, SATA II
Graphics
Maximum graphics card memory
128 MB
Parallel processing technology support *
Not supported
Graphics card family
Intel
Graphics card
GMA 950
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
2
Number of SATA connectors
2
Number of Parallel ATA connectors
1
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports *
3
Rear panel I/O ports
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial ports quantity
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® 82573L
Features
Motherboard chipset *
Intel® 945GME Express
Motherboard southbridge
Intel ICH7
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
mini ITX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Certification
CE, FCC Calss A, C-Tick, VCCI, BSMI
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
BIOS
BIOS type *
AWARD
Clear CMOS jumper
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
170 mm
Depth
170 mm
Source Review comments Score
atomicmpc.com.au
Updated:
2017-02-22 01:53:52
Yes, we really mean Orcs. While we’re not quite sold yet on the merits of a motherboard that will aid your gaming, we are very sure that this one comes with a bevy of exciting features.Unceremoniously slapped (albeit gently) onto this board is the 7...
Bottom line Needs some work, but perfection is close...
89%
expertreviews.co.uk
Updated:
2017-02-22 01:53:55
MSIs DKA790GX Platinum is one of the first motherboards designed for the Phenom II processor. Its high scores in our tests, conducted with a Phenom II 940, make a convincing case for its AMD 790GX Northbridge chipset. It has an integrated ATI Radeo...
100%
overclockersclub.com
Updated:
2017-02-22 01:53:58
Recently we took a look at the Foxconn A7DA-S motherboard which introduced us to one of the newest chipsets from AMD the 790GX. The 790GX platform brought us new and updated technology designed to maximize our computing experience but the most notable...
Good Very easy to overclock with switches, DrMOS for power efficiency, Sideport memory buffer for integrated video, CircuPipe cooling system, Integrated HD 3300 Video, ATI Unified Video Decoder and AVIVO technology...
Bad One SATA port not 90 degrees...
Bottom line This board was a pleasure to work with. It was very stable and overclocks very easily with either the dip switches, via the BIOS, or using the AMD overclocking utility. The scores speak for themselves this board was built for gamers in mind. The 790GX...
0%
maximumpc.com
Updated:
2017-02-22 01:53:45
A budget board with enthusiast touches The four horsemen may be saddling up and Gozer the Gozerian might soon appear, but that doesn’t mean it’s all bad news. With people digging in the couch crevices for dropped coins to build a new system, AMD’s back...
Good Wellfurnished board at a budget price.
Bad Free integrated graphics are still a joke.
80%
Techreport.com
Updated:
2017-02-22 01:53:52
The Phenom II has arrived, and in some respects, its better than expected. The X4 940 wont give a Core i7-965 Extreme a run for its money, of course, but we enthusiasts tend to shy away from the high end of the market anyway. Wed rather take a less...
Bottom line I have to admit that Im still not really sold on the 790GX chipset. Its a loaded jack of all trades, no doubt, but one that marries seemingly contradictory graphics options. Pairing reasonably quick integrated graphics with a pair of physical PCI Exp...
0%
viperlair.com
Updated:
2017-02-22 01:53:54
MSIs latest motherboard based on AMDs 790GX chipset makes its way into our labs. Along with supporting all of AMDs modern CPUs, this board also features DrMOS to help keep an eye on things and keeps your system running smooth.
Bottom line You wont find any evolutionary leap in performance here, but there are a lot of improvements that make the MSI DKA790GX Platinum a very attractive choice for those of you looking for a new home for your AMD AM2. Lets look at the pros first.From a pe...
0%
MotherBoards.org
Updated:
2017-02-22 01:54:05
Integrated graphics have been the bane of hardware enthusiasts, game developers and even system builders for years now. The state of the art in integrated graphics barely matches the performance of last year’s mid-range system and renders the latest Di...
Bottom line MSI has built a stellar motherboard with the DKA790GX Platinum board. The board has all of the features that you would want from a 790GX motherboard including HD 3300 graphics with CrossfireX capability, ACC overclocking and more. From a performance po...
88%