location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-590II dot matrix printer 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-590II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF39402A1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651378
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-590II dot matrix printer 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 cps Black
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet, USB 2.0
  • - Print head: 24-pin
  • - Mean time between failures (MTBF): 25000 h
Long product name Epson LQ-590II dot matrix printer 550 cps :
The long product name of Epson LQ-590II dot matrix printer 550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Impact Dot Matrix, 24-pins, 80 colums, 550chars/s, USB 2.0, Wired Network, 128kB, 55dB
More>>>
Epson LQ-590II dot matrix printer 550 cps:
The official description of Epson LQ-590II dot matrix printer 550 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LQ-590IIN is a high-volume dot matrix printer designed for fast and reliable printing. Upgrade your existing dot matrix printers to our latest model, which is now Energy Star compliant, and delivers built-in network capability with an incredibly low TCO.

Fast print speed
The LQ-590IIN offers an improved USD (ultra speed draft) speed of 550 characters per second at 10 characters per inch, making a real difference to high-volume print runs such as stock reports and large batches of invoices or freight documents.

Increased reliability
Epson's dot matrix technology is already mature and very reliable. Building on this, the new printer improves the mean time between failure by 25% to 25,000 power-on hours, ideal for challenging conditions or where regular maintenance is not practical.

Same consumables
This printer uses the same ribbons as existing models, so you can upgrade your hardware and continue to use your current ribbon supplies.

Network capability
This is a network model which supports both serial and Ethernet connections for enhanced connectivity.

Short summary description Epson LQ-590II dot matrix printer 550 cps:
This short summary of the Epson LQ-590II dot matrix printer 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-590II, 550 cps, Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, ISO 8859-15, Italic, PC437, PC850, PC858, Roman 8, 0.065 - 0.49 mm, Black, 128 KB

Long summary description Epson LQ-590II dot matrix printer 550 cps:
This is an auto-generated long summary of Epson LQ-590II dot matrix printer 550 cps based on the first three specs of the first five spec groups.

Epson LQ-590II. Maximum print speed: 550 cps, Built-in barcodes: Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, Character sets: ISO 8859-15, Italic, PC437, PC850, PC858, Roman 8. Continuous paper thickness range: 0.065 - 0.49 mm. Product colour: Black, Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Ethernet, USB 2.0. Print head: 24-pin, Mean time between failures (MTBF): 25000 h

Printing
Maximum printing width (columns) *
80
Maximum print speed *
550 cps
Built-in barcodes
Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Character sets
ISO 8859-15, Italic, PC437, PC850, PC858, Roman 8
Paper handling
Continuous paper thickness range
0.065 - 0.49 mm
Features
Product colour *
Black
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Ethernet, USB 2.0
Endurance
Print head *
24-pin
Mean time between failures (MTBF)
25000 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
437 mm
Depth
375 mm
Height
177 mm
Weight
7.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
40 mm
Package depth
340 mm
Package height
80 mm
Package weight
9.28 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
7.43 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
7.43 m
Country Distributor
United Kingdom 6 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)