location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts nuc/thin client holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts nuc/thin client holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THINCLIENT-200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446512
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 467416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 15:18:23
The date of the most recent change of this product data-sheet in Icecat.
Neomounts THINCLIENT-200 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
THINCLIENT-200_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts THINCLIENT-200 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts nuc/thin client holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 kg
  • - 50 x 50,75 x 75,100 x 100,100 x 200,200 x 200
  • - Black
  • - Material: Steel
Warranty: 5 year
Long product name Neomounts nuc/thin client holder :
The long product name of Neomounts nuc/thin client holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Thin Client Holder (attach between monitor and mount) - Black
More>>>
Neomounts nuc/thin client holder:
The official description of Neomounts nuc/thin client holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts thin client mount, model THINCLIENT-200, allows you to mount a thin client computer to a monitor mount. A thin client mount creates a neat and clean desk because its stored behind the monitor and doesn't use any valuable desk space. Increase the lifetime of your computer due to reduced intake of dust and dirt. Keep the workplace clean without computers on the desk.

This Neomounts thin client mount allows vertical installation of thin client computer between the screen and monitor mount. This product includes VESA50, VESA75, VESA100 and VESA200 hole pattern to simplify installation with flat screens and flat screen mounts. Hide your cables and keep the workplace nice and tidy.

Easy to adjust in width and depth to fit most thin client PCs. The specifications listed show maximum and minimum width and depth of the mount.

All installation material is included with the product.

Short summary description Neomounts nuc/thin client holder:
This short summary of the Neomounts nuc/thin client holder data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts nuc/thin client holder, 50 kg, 50 x 50,75 x 75,100 x 100,100 x 200,200 x 200, Black, Steel, Taiwan, 100 mm

Long summary description Neomounts nuc/thin client holder:
This is an auto-generated long summary of Neomounts nuc/thin client holder based on the first three specs of the first five spec groups.

Neomounts nuc/thin client holder. Maximum weight capacity: 50 kg, Panel mounting interface: 50 x 50,75 x 75,100 x 100,100 x 200,200 x 200, Product colour: Black. Width: 100 mm, Width adjustment range: 50 - 97 mm, Height: 263 mm. Master (outer) case width: 315 mm, Master (outer) case length: 300 mm, Master (outer) case height: 250 mm. Net weight of outer carton: 13.4 kg, Gross weight of outer carton: 13.9 kg, Height (cm) outer carton: 25 cm

Features
Maximum weight capacity *
50 kg
Panel mounting interface
50 x 50, 75 x 75, 100 x 100, 100 x 200, 200 x 200
Product colour
Black
Material
Steel
Country of origin
Taiwan
Fixed
Yes
Weight & dimensions
Width
100 mm
Width adjustment range
50 - 97 mm
Height
263 mm
Height adjustment range
0 - 263 mm
Technical details
Package depth
265 mm
Package height
90 mm
Package width
288 mm
Logistics data
Master (outer) case width
315 mm
Logistics data
Master (outer) case length
300 mm
Master (outer) case height
250 mm
Master (outer) case gross weight
13.9 kg
Products per master (outer) case
2 pc(s)
Master (outer) case net weight
13.4 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
80 pc(s)
Net weight of outer carton
13.4 kg
Gross weight of outer carton
13.9 kg
Height (cm) outer carton
25 cm
Width (cm) outer carton
31.5 cm
Length (cm) outer carton
30 cm
Master carton (pack)
2
Quantity per master (outer) case
2 pc(s)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
México 1 distributor(s)