location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts medical wall mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts medical wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-HAW300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446567
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 498277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:40:42
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-HAW300 user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-HAW300_Drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-HAW300 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts medical wall mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 3 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Maximum VESA mount: 100 x 100 mm
  • - Gas spring Height adjustment Tilt adjustment
  • - Cable management
  • - Aluminium White
Warranty: 5 year
Long product name Neomounts medical wall mount :
The long product name of Neomounts medical wall mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Medical Monitor Wall Mount (Full Motion gas spring) for 10"-24" Screen - White
More>>>
Neomounts medical wall mount:
The official description of Neomounts medical wall mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts wall mount, model FPMA-HAW300 is a tilt- and swivel wall mount for medical flat screens. This mount is a great choice for space saving placement or when ceiling mounting and floor placement is not an option.

Neomounts versatile tilt (60°) and swivel (370°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 115 to 135 centimetres using a gas spring. Depth adjustable from 0 to 115 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts FPMA-HAW300 has two pivot points and is suitable for flat screens. The weight capacity of this product is 3 kg. The wall mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm.

All installation material is included with the product.

Short summary description Neomounts medical wall mount:
This short summary of the Neomounts medical wall mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts medical wall mount, 3 kg, 25.4 cm (10"), 61 cm (24"), 100 x 100 mm, Height adjustment, White

Long summary description Neomounts medical wall mount:
This is an auto-generated long summary of Neomounts medical wall mount based on the first three specs of the first five spec groups.

Neomounts medical wall mount. Maximum weight capacity: 3 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: 0 - 370°, Tilt angle range: 0 - 60°. Product colour: White

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
3 kg
Maximum screen size *
61 cm (24")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Distance to the wall (min)
115 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Height adjustment range
1150 - 1350 mm
Depth adjustment range
0 - 1150 mm
Tilt adjustment
Yes
Tilt angle range
0 - 60°
Swivelling
Yes
Swivel angle
370°
Swivel angle range
0 - 370°
Rotating
Yes
Angle of rotation
180°
Cable management
Yes
Design
Housing material
Aluminium
Product colour *
White
Weight & dimensions
Depth
1150 mm
Height
1350 mm
Packaging data
Package width
240 mm
Package depth
340 mm
Package height
720 mm
Package net weight
5.9 kg
Logistics data
Master (outer) case width
240 mm
Master (outer) case length
340 mm
Master (outer) case height
720 mm
Master (outer) case gross weight
7.1 kg
Products per master (outer) case
1 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
5.9 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
12 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)