location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eCoza
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15082 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439150827
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 MP 640 x 480 pixels
  • - Face tracking
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black, Grey
Warranty: 3 years
Long product name Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey :
The long product name of Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB webcam with 640 x 480 hardware resolution and 1.3 megapixel snapshot resolution
More>>>
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey:
The official description of Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB webcam with 640 x 480 hardware resolution and 1.3 megapixel snapshot resolution. With snapshot button to quickly take a picture. 2x digital zoom and automatic face tracking technology that keeps your target right in the centre. Ideal for Live Messenger, MSN Messenger, Skype and other messenger services. The camera stand can also be used to attach the webcam to the screen of a notebook or desktop PC.

Short summary description Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey:
This short summary of the Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Trust eCoza, 0.3 MP, 640 x 480 pixels, 1.3 MP, 2x, USB 2.0, Black, Grey

Long summary description Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey:
This is an auto-generated long summary of Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey based on the first three specs of the first five spec groups.

Trust eCoza. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum interpolated image resolution: 1.3 MP. Interface: USB 2.0, Product colour: Black, Grey, Mounting type: Clip/Stand. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 50 mm, Depth: 60 mm, Height: 80 mm

Performance
Megapixel (approx.) *
0.3 MP
Maximum video resolution *
640 x 480 pixels
Photo feature
Yes
Maximum interpolated image resolution
1.3 MP
Snapshot button
Yes
Zoom capability
Yes
Digital zoom
2x
Face tracking *
Yes
Design
Interface *
USB 2.0
Product colour *
Black, Grey
Design
Mounting type *
Clip/Stand
Built-in flash *
No
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
50 mm
Depth
60 mm
Height
80 mm
Weight
72 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels
(show image)
14830 1.3 Megapixel USB 2.0 Webcam WB-5500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB
(show image)
14776 Mini Hi-Res Webcam WB-3300p 0.00
(excl. VAT)
0 (incl. VAT)
Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0
(show image)
14384 USB2 HiRes Webcam WB-3500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Portable WB-3100P webcam 640 x 480 pixels Trust Portable WB-3100P webcam 640 x 480 pixels
(show image)
14273 Portable Webcam WB-3100P 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini WB-1200p webcam Trust Mini WB-1200p webcam
(show image)
13405 Mini Webcam WB-1200p 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)