location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiRes USB2 Webcam Live WB-3450p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14921
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 960 pixels 30 fps
  • - Built-in microphone
  • - Black, Grey
Warranty: 2 years
Long product name Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey :
The long product name of Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HiRes USB2 Webcam Live WB-3450p
More>>>
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey:
The official description of Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- USB2 mini webcam with high 1.3 megapixel (1280x960) snapshot resolution and face tracking technology.
- Equipped with automatic face tracking technology and digital zoom to bring objects 3 x closer.
- Ultra high speed USB 2.0 connection for smooth full motion video.
- Self-adjusting clamp to attach the webcam to notebook LCD screens and flat panel monitors or place on flat surfaces.
- Ideal for MSN Messenger, Live Messenger, Skype or other messenger services.
- Driver included with real-time video effects (such as magic mirror, security monitor, etc.) and picture frames.
- With snapshot button to quickly take a picture.

Short summary description Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey:
This short summary of the Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Trust HiRes USB2 Webcam Live WB-3450p, 1.3 MP, 1280 x 960 pixels, 30 fps, 50 mm, Black, Grey, CD-ROM

Long summary description Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey:
This is an auto-generated long summary of Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey based on the first three specs of the first five spec groups.

Trust HiRes USB2 Webcam Live WB-3450p. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps. Product colour: Black, Grey. Minimum system requirements: CD-ROM. Dimensions (WxDxH): 59 x 24 x 53 mm, Compatible operating systems: Windows 2000 / XP, I/O ports: USB

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 960 pixels
Maximum frame rate
30 fps
Focal length range
50 mm
Design
Built-in microphone *
Yes
Product colour *
Black, Grey
USB powered
Yes
System requirements
Minimum system requirements
CD-ROM
Other features
I/O ports
USB
Mac compatibility
No
Colour
Yes
Dimensions (WxDxH)
59 x 24 x 53 mm
Compatible operating systems
Windows 2000 / XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:32:30
Uk has collected 1 expert review for Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Grey
(show image)
15082 eCoza 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels
(show image)
14830 1.3 Megapixel USB 2.0 Webcam WB-5500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB
(show image)
14776 Mini Hi-Res Webcam WB-3300p 0.00
(excl. VAT)
0 (incl. VAT)
Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0
(show image)
14384 USB2 HiRes Webcam WB-3500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Portable WB-3100P webcam 640 x 480 pixels Trust Portable WB-3100P webcam 640 x 480 pixels
(show image)
14273 Portable Webcam WB-3100P 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini WB-1200p webcam Trust Mini WB-1200p webcam
(show image)
13405 Mini Webcam WB-1200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 120 SPACEC@M webcam Trust 120 SPACEC@M webcam
(show image)
13177 120 SPACEC@M 0.00
(excl. VAT)
0 (incl. VAT)