location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PhotoFrame 9FF2M4/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PhotoFrame 9FF2M4/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FF2M4/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581309671
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PhotoFrame 9FF2M4/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9"
Long product name Philips PhotoFrame 9FF2M4/05 :
The long product name of Philips PhotoFrame 9FF2M4/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Every picture tells your story. 9".
More>>>
Philips PhotoFrame 9FF2M4/05:
The official description of Philips PhotoFrame 9FF2M4/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How many digital pictures are hidden on your PC? See, share, organise and relive your memories with Philips PhotoFrame™, the easiest way to display your digital photos in stunning quality - without a PC.
- Top quality display for print-like pictures
- Luxurious design to complement your photos
- Easily display and manage your digital photos
- Simple intuitive operation and great convenience

Short summary description Philips PhotoFrame 9FF2M4/05:
This short summary of the Philips PhotoFrame 9FF2M4/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PhotoFrame 9FF2M4/05, 22.9 cm (9"), 800 x 480 pixels, 300 cd/m², 120°, 110°, USB 2.0

Long summary description Philips PhotoFrame 9FF2M4/05:
This is an auto-generated long summary of Philips PhotoFrame 9FF2M4/05 based on the first three specs of the first five spec groups.

Philips PhotoFrame 9FF2M4/05. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display brightness: 300 cd/m². Interface: USB 2.0. Photo effects: Sepia, Photo edit: Copy, Crop, Delete, Move, Rotate. Cable lock slot type: Kensington. Power source type: AC, Battery, Battery life (max): 1 h

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:55:47
Uk has collected 13 expert reviews for Philips PhotoFrame 9FF2M4/05 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2011-10-04 01:55:35
Philips' 9in frame is, just like its 7in stablemate, one of the more stylish digital photo frames you can buy. Sadly, though, in the case of this particular model, it's a triumph of style over substance. Navigating the many menus is performed with a mi...
Bottom line Looks good, but iffy performance and a high price get in the way...
67%
expertreviews.co.uk
Updated:
2011-10-04 01:55:36
First impressions can be deceptive. Stylish frame let down by image quality. This Philips model is one of the more stylish units in the group, aided by three interchangeable fascias and a chrome border that make it easy to match the frame to your d...
60%
webuser.co.uk
Updated:
2011-10-04 01:55:39
With a 9in display, the Philips digital photo frame wasnt the biggest of the screens we tested and it doesnt come loaded with options like Wi-Fi connections. Instead, the frame excels with its ease of use. Cunningly, it has a five-way directional button o...
92%
smh.com.au
Updated:
2011-11-05 17:17:11
This is a terrific idea that needs just a bit more refining. It looks like any framed photograph but the picture is actually an LCD screen that displays any or all of the 90 or so pictures loaded into the devices memory or plugge...
60%
goodgearguide.com.au
Updated:
2011-11-05 17:17:13
Digital photo frames have always been a cool concept, but most of the models weve seen havent really lived up to their potential. So when we received Philips latest effort, the 9FF2M4, we were hoping the companys experience in this area would final...
Good Nice colour, Lots of options, Interchangeable frames...
Bad Had problems displaying fine image details, Clunky interface The Final Word Even though its one of the better digital photo frames on the market, the Philips 9FF2M4 still isnt the perfect replacement for a traditional photo frame, but it offers a dec...
Bottom line Even though its one of the better digital photo frames on the market, the Philips 9FF2M4 still isnt the perfect replacement for a traditional photo frame, but it offers a decent alternative if you want to try something new.
70%
stuff.tv
Updated:
2014-03-31 03:36:26
With its photoframe line-up, Philips gingerly walks the tightrope between dodgy budget models with their shocking viewing angles and washed out colours, and digital masterpieces that could double as your telly but have price tags to match.Its latest 9F...
Good Great picture. Intelligent timer. On-board editing...
Bad No Wi-Fi. Menus still fiddly...
Bottom line A solid performer that builds on the excellent 7FF1M4 with a bigger screen and extra features. Still, a little Wi-Fi wouldn’t hurt at this price would it Philips?...
80%
stuff.tv
Updated:
2011-10-04 01:55:38
With its photoframe line-up, Philips gingerly walks the tightrope between dodgy budget models with their shocking viewing angles and washed out colours, and digital masterpieces that could double as your telly but have price tags to match.Its latest 9F...
Good Great picture. Intelligent timer. On-board editing...
Bad No Wi-Fi. Menus still fiddly...
Bottom line A solid performer that builds on the excellent 7FF1M4 with a bigger screen and extra features. Still, a little Wi-Fi wouldn’t hurt at this price would it Philips?...
80%
v3.co.uk
Updated:
2011-10-04 01:55:42
Share your digital photos with friends and family...
60%
trustedreviews.com
Updated:
2011-10-04 01:55:45
One of the beauties of digital photography is the flexibility it gives you. Gone are the days when you routinely went to Boots to have your photos developed; in are the days when you can share photos online, share them via mobile phone and edit them to yo...
Bottom line An impulse buy it might not be, but if a digital photo frame is the answer to all your prayers then the Philips 9FF2M4 has to be on your list. It's elegant, well designed and easy to use with plenty of useful features to help you get the most out of your...
80%