location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Headset HS-390 Wired Office/Call center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset HS-390
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MZ0305AA001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 18:51:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Headset HS-390 Wired Office/Call center
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office/Call center Headset
  • - Wired
  • - 20 - 20000 Hz
  • - Microphone type: Boom 37 dB 1000 Ω
Long product name Creative Labs Headset HS-390 Wired Office/Call center :
The long product name of Creative Labs Headset HS-390 Wired Office/Call center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset HS-390
More>>>
Short summary description Creative Labs Headset HS-390 Wired Office/Call center:
This short summary of the Creative Labs Headset HS-390 Wired Office/Call center data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Headset HS-390, Wired, 20 - 20000 Hz, Office/Call center, 77 g, Headset

Long summary description Creative Labs Headset HS-390 Wired Office/Call center:
This is an auto-generated long summary of Creative Labs Headset HS-390 Wired Office/Call center based on the first three specs of the first five spec groups.

Creative Labs Headset HS-390. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m. Weight: 77 g

Country Distributor
United Kingdom 1 distributor(s)