Eaton logo

Eaton Evolution S 1750 VA Convertible RT2U Tower / Rack UPS uninterruptible power supply (UPS) 1.75 kVA 1600 W

Data-sheet quality:
created/standardized by Icecat
Product views:
100165
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
10 Jul 2020
Long product name Eaton Evolution S 1750 VA Convertible RT2U Tower / Rack UPS uninterruptible power supply (UPS) 1.75 kVA 1600 W:

Evolution S 1750 VA Convertible RT2U Tower / Rack UPS

Short summary description Eaton Evolution S 1750 VA Convertible RT2U Tower / Rack UPS uninterruptible power supply (UPS) 1.75 kVA 1600 W:

Eaton Evolution S 1750 VA Convertible RT2U Tower / Rack UPS, 1.75 kVA, 1600 W, 45 dB, Sealed Lead Acid (VRLA), 5 min, 14 min

Long summary description Eaton Evolution S 1750 VA Convertible RT2U Tower / Rack UPS uninterruptible power supply (UPS) 1.75 kVA 1600 W:

Eaton Evolution S 1750 VA Convertible RT2U Tower / Rack UPS. Output power capacity: 1.75 kVA, Output power: 1600 W, Noise level: 45 dB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Safety: IEC/EN 62040-1-1, Compatibility: IEC/EN 62040-2 EN 50091-2 class B (EMC), IEC/EN 62040-3, IEC/EN 61000-4-2, 61000-4-3, 61000-4-4;.... Weight: 26.6 kg. Bundled software: Solution-Pac

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.