location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Universal Adjustable Trolley for Notebook Projector, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Adjustable Trolley for Notebook Projector, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB TPM-2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8051128101485
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Mar 2023 11:34:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly Universal Adjustable Trolley for Notebook Projector, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Projector table \ Notebook made of wood and steel with powder coating, black color
  • - Trolley adjustable in height with a large work surface
  • - Ideal support plane for video projector
  • - Maximum weight of the supported equipment: 10 kg
  • - Tiltable shelves of 35° upwards and 35° downwards
  • - Raised edges prevent the sliding of the devices
  • - Equipped with 4 wheels of 2", 2 of which are lockable
  • - Trolley with adjustable height from 772-872mm
  • - Total surface of the shelves: 572x772
Long product name Techly Universal Adjustable Trolley for Notebook Projector, Black :
The long product name of Techly Universal Adjustable Trolley for Notebook Projector, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Adjustable Trolley for Notebook Projector, Black
More>>>
Techly Universal Adjustable Trolley for Notebook Projector, Black:
The official description of Techly Universal Adjustable Trolley for Notebook Projector, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This height-adjustable cart is very versatile and has a large surface to place a video projector \ Notebook.
The very stable and adjustable platform of 35° and the raised edges prevent your device from slipping and falling.
The base is equipped with four wheels for greater ease of movement.
It's ideal for convention centers, hotels, meeting rooms, classrooms and showrooms.

Short summary description Techly Universal Adjustable Trolley for Notebook Projector, Black:
This short summary of the Techly Universal Adjustable Trolley for Notebook Projector, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Universal Adjustable Trolley for Notebook Projector, Black, Laptop stand, Black, Silver, MDF, Aluminium, 10 kg, 772 - 872 mm, -35 - 35°

Long summary description Techly Universal Adjustable Trolley for Notebook Projector, Black:
This is an auto-generated long summary of Techly Universal Adjustable Trolley for Notebook Projector, Black based on the first three specs of the first five spec groups.

Techly Universal Adjustable Trolley for Notebook Projector, Black. Product type: Laptop stand, Product colour: Black, Silver, Material: MDF, Aluminium. Height adjustment range: 772 - 872 mm, Tilt angle range: -35 - 35°. Weight: 8.93 kg

Design
Product type *
Laptop stand
Product colour *
Black, Silver
Material
MDF, Aluminium
Maximum weight capacity
10 kg
Ergonomics
Adjustable
Yes
Ergonomics
Height adjustment
Yes
Height adjustment range
772 - 872 mm
Tilt angle range
-35 - 35°
Weight & dimensions
Weight
8.93 kg
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Techly Tripod for Laptops and Projectors with additional Shelf Techly Tripod for Laptops and Projectors with additional Shelf
(show image)
ICA-TB TPM-9 Tripod for Laptops and Projectors with additional Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Techly Tripod for Laptops and Projectors Techly Tripod for Laptops and Projectors
(show image)
ICA-TB TPM-8 Tripod for Laptops and Projectors 0.00
(excl. VAT)
0 (incl. VAT)