location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thunderbolt Dock 120W G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt Dock 120W G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UK37AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018610804 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:41:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Thunderbolt Dock 120W G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt
  • - Ethernet LAN
  • - Cable lock slot
Warranty: One-year limited warranty.
Long product name HP Thunderbolt Dock 120W G2 :
The long product name of HP Thunderbolt Dock 120W G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt Dock 120W G2
More>>>
HP Thunderbolt Dock 120W G2:
The official description of HP Thunderbolt Dock 120W G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn heads and change minds with a stylish, modern expansion solution.
Reinvent docking and boost productivity with our most versatile Thunderbolt™ dock, the small, sophisticated HP Thunderbolt Dock G2. Designed for workspace flexibility and network manageability[1], it delivers USB-C™[2] device connectivity and optional integrated audio.[3]

Short summary description HP Thunderbolt Dock 120W G2:
This short summary of the HP Thunderbolt Dock 120W G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thunderbolt Dock 120W G2, Wired, Thunderbolt, Black, Kensington, HP, HP Elite x2 1012 G1; HP Elite x2 1012 G2; HP Pro x2 612 G2; HP EliteBook Folio G1; HP EliteBook...

Long summary description HP Thunderbolt Dock 120W G2:
This is an auto-generated long summary of HP Thunderbolt Dock 120W G2 based on the first three specs of the first five spec groups.

HP Thunderbolt Dock 120W G2. Connectivity technology: Wired, Host interface: Thunderbolt. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Power consumption (typical): 120 W. Windows operating systems supported: Windows 10, Windows 7, Other operating systems supported: iOS. Width: 98 mm, Depth: 98 mm, Height: 69 mm

Command your workspace from a single Thunderbolt™ 3 (USB-C™) connection

Connect the included cable to your notebook to access a wired network, data, video, and charging[4] with a dock that supports both HP and non-HP Thunderbolt™ and USB-C™ notebooks.[2]

Reset your perception

Reclaim your work area with this space-saving centerpiece that helps create a clean desk. Its elegant, black, rounded design with smooth accents changes everything you thought you knew about docks.

Manage your enterprise fleet like a boss

Help IT easily secure and remotely manage[5] a wide range of HP notebooks and the dock with advanced network manageability features[1] built into the dock, including WoL and MAC Address Pass-Through in all power states and PXE Boot.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Thunderbolt ports quantity
1
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Brand compatibility
HP
Performance
Compatibility
HP Elite x2 1012 G1; HP Elite x2 1012 G2; HP Pro x2 612 G2; HP EliteBook Folio G1; HP EliteBook x360 1030 G2; HP EliteBook x360 1020 G2; HP EliteBook 1040 G4; HP EliteBook 800 G5; HP EliteBook 700 G5; HP ProBook 600 G4; HP ProBook 400 G5; ZBook 14u G5; ZBook 15u G5
HP segment
Business
Power
Power consumption (typical)
120 W
Software
Windows operating systems supported
Windows 10, Windows 7
Other operating systems supported
iOS
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
98 mm
Depth
98 mm
Height
69 mm
Weight
800 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Thunderbolt Dock 120W G2:
Disclaimer

Technical specification disclaimers