Kensington logo

Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac

Data-sheet quality:
created/standardized by Icecat
Product views:
169239
Info modified on:
10 Aug 2024, 11:39:28
Bullet Points Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac:
  • - Best for: Highly Mobile USB-C Laptops & Ultrabooks, requiring additional ports for accessories, as well as Monitors & Projectors that support up to 4K (supports USB-C Power Delivery)
  • - Connection technology: USB-C Alt Mode
  • - USB-C Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
  • - Compatibility: ChromeOS 44 or above, macOS 10.13 or above, Windows 7 or above
  • - No of monitors supported: 1
  • - Video ports: 1 x HDMI v1.4 and 1 x HD VGA
Warranty:
3 years
Long product name Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac:

SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac

Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac:

Today’s mobile professionals work in a variety of spaces, with old and new technologies. With Kensington’s SD1600P USB-C Mobile 4K Dock with Pass-Through Charging, users can expand their desktop setup to include a full HD (VGA) or 4K (HDMI) display and connect to their favorite USB accessories using two USB-A 3.2 Gen1 ports. Whether in a temporary workspace or a conference room, the SD1600P keeps users productive and powered up with pass-through charging for accessories. Built on USB-C technology and Power Delivery 3.0, users can connect with confidence to PC, MacBook or Chromebook knowing the SD1600P will let them expand their workspace, use their favorite accessories, and power their device at the same time.

Best for: Highly Mobile USB-C Laptops & Ultrabooks, requiring additional ports for accessories, as well as Monitors & Projectors that support up to 4K (supports USB-C Power Delivery)
Warranty: 3 Years
Samsung DeX support is available on Kensington’s USB-C docking stations [SD1500*, SD1600P, SD2000P and SD4800P**]. Samsung models supported (S8, S8+, Note 8, S9, S9+, Note 9, S10, S10+) must be running Android OS 9 or later and Samsung OS One UI 1.0 or later. Please note that Samsung DeX only supports one external display at HD+ (1600 × 900), FHD (1920 x 1080) or WQHD (2560 x 1440) with an aspect ratio of 16:9. *charging is not supported on this model **only a single display is supported on this model
Power Pass-Through functionality is not supported on MacBook Pro 16" (2020)
Apple M1 - While this docking station will work with the M1 MacBook, only a single video output is supported. For multi-monitor support on your M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (e.g.: SD4700P, SD4750P, SD4780P or SD4900P) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974).
Connection technology: USB-C Alt Mode
USB-C Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
Compatibility: ChromeOS 44 or above, macOS 10.13 or above, Windows 7 or above
No of monitors supported: 1
Video ports: 1 x HDMI v1.4 and 1 x HD VGA
Resolution: Single Monitor: HDMI UHD 3840 x 2160 @ 30Hz OR VGA Full HD 2048 x 1152 @ 60Hz
Plug & play installation without need for drivers or downloads (macOS and Windows 7 require a one-time driver download)
System requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C

Short summary description Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac:

Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 1000,10,100 Mbit/s, Black, 5 Gbit/s

Long summary description Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac:

Kensington SD1600P USB-C Mobile Docking Station w/ Pass-Through Charging - 4K HDMI or HD VGA - Win/Chrome/Mac. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 1000,10,100 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Other operating systems supported: ChromeOS. Width: 77.5 mm, Depth: 135.5 mm, Height: 16 mm

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.