VTech logo

VTech Toet Toet Auto's Brandweerkazerne

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117764
Info modified on:
20 Aug 2024, 12:06:46
Short summary description VTech Toet Toet Auto's Brandweerkazerne:

VTech Toet Toet Auto's Brandweerkazerne, 1 yr(s), Speaking function, AAA, Synthetic, Multicolour

Long summary description VTech Toet Toet Auto's Brandweerkazerne:

VTech Toet Toet Auto's Brandweerkazerne. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Speaking function. Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.