location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse Red Plus Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse Red Plus Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-RED PLUS-WL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870004234 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:16
The date of the most recent change of this product data-sheet in Icecat.
Contour Design RM-RED PLUS-WL user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse Red Plus Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Centred ergonomic mouse with extra-large wrist rest
  • - Greater freedom of movement thanks to wireless connection
  • - Controlled using a rollerbar, providing greater freedom, control and variation, and making it easier to use either hand
  • - Top-class precision – from 600 to 2,800 dpi
  • - Seven button functions – including “one touch” double-click and copy/paste – help to increase both productivity and ergonomics
  • - Suitable for both right-handed and left-handed use
  • - Keyboard risers make it possible to adjust keyboard height and angle in order to achieve excellent comfort and an optimal working position
  • - Adjustable click force
  • - Suitable for any size of keyboard
  • - Integrated leatherette wrist rest
  • - Plug-and-play installation via USB – no drivers needed
  • - Single-cast aluminium shell with removable leatherette wrist rest
  • - Compatible with OS X and Windows
Warranty: 2 Years
Long product name Contour Design RollerMouse Red Plus Wireless :
The long product name of Contour Design RollerMouse Red Plus Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RollerMouse Red Plus Wireless
More>>>
Contour Design RollerMouse Red Plus Wireless:
The official description of Contour Design RollerMouse Red Plus Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Contour RollerMouse Red plus Wireless – Freedom of movement
With the Contour RollerMouse Red plus Wireless you really get the freedom to move around in – and with – your workplace. RollerMouse Red plus Wireless is an ergonomic mouse designed to give you the same full control that you get from RollerMouse Red, but with the freedom of movement that a wireless connection gives you. So if you work in a hot-desking environment, or if you move your workplace from time to time, you no longer need to go without all the benefits of the Contour RollerMouse that you know and love.

Ground-breaking technology provides optimal efficiency
Contour RollerMouse Red plus Wireless features the same award-winning aluminium housing, the same ground-breaking technology, advanced rollerbar and seven central buttons that you will recognise from RollerMouse Red, which all help to increase your productivity.

The rollerbar very accurately detects both large-scale movements and micro-movements of your cursor position, allowing you to work calmly and comfortably – and at your pace. This gives you optimal efficiency and precision.

The surface, and the large rollerbar, give you better control over the cursor and reduce hand, arm and shoulder strain. Furthermore, the mechanical click has been replaced by an electronic click to eliminate unnecessary strain and to minimise the risk of mouse-related injuries and pain.

Short summary description Contour Design RollerMouse Red Plus Wireless:
This short summary of the Contour Design RollerMouse Red Plus Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design RollerMouse Red Plus Wireless, Ambidextrous, RF Wireless, 2800 DPI, Black, Silver

Long summary description Contour Design RollerMouse Red Plus Wireless:
This is an auto-generated long summary of Contour Design RollerMouse Red Plus Wireless based on the first three specs of the first five spec groups.

Contour Design RollerMouse Red Plus Wireless. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Ball. Power source: Batteries. Product colour: Black, Silver

Improve your performance with RollerMouse Red
Improve your performance with RollerMouse Red

RollerMouse Red is a series of centred mice with an award-winning design that ensures you have variation and control when spending many hours working in front of a computer. RollerMouse Red’s buttons and open rollerbar allow you to alternate between your right and left hands. It minimises repetitive strain injuries associated with one-sided use of muscles and tendons, and ensures an increased performance after a long day working with a mouse.

Great range and precision
Great range and precision

No matter whether you work with one screen or more, RollerMouse Red has been optimised to facilitate screen navigation, and the cursor’s range can be altered, meaning you can easily work with multiple screens at the same time. The stable rubber-covered rollerbar with its textured surface makes it easy to move the cursor and click precisely, which is very important during intense computer work.

Award-winning design with documented effect
Award-winning design with documented effect

In 2013, RollerMouse Red won the “Red Dot Award” design prize for its sophisticated design, with its soft-brushed aluminium case and characteristic red detailing, and the design is still popular. The impact RollerMouse can have on your work should not be overlooked. In a Nordic survey with 4,000 participants conducted in collaboration with Coxit, as many as 99% of those surveyed who had experienced pain or discomfort associated with mouse work stated that a centred mouse had eliminated pain and discomfort.

Achieve comfort and increased performance
Achieve comfort and increased performance

RollerMouse Red is designed with a number of pre-programmed buttons that facilitate the most commonly used mouse functions such as double-click, copy and paste. By using the buttons on the mouse, you minimise the number of clicks that you would otherwise do with a traditional computer mouse – a detail that may prove itself valuable in many situations and can help to minimise the strain of using a computer mouse. If you need to reprogram the buttons, this is easily done with our optional software driver.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Ball
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Customizable movement resolution
Yes
Number of movement resolution modes
10
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black, Silver
Surface coloration
Monochromatic
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
420 mm
Depth
155 mm
Height
23 mm
Weight
1.07 kg
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB
Package width
200 mm
Package depth
467 mm
Package height
48 mm
Package weight
1.36 kg
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Wrist rest
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
10 pc(s)
Master (outer) case width
420 mm
Master (outer) case length
480 mm
Master (outer) case height
255 mm
Master (outer) case gross weight
15.4 kg
Master (outer) case volume
0.0514 cm³
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:55:29
Uk has collected 4 expert reviews for Contour Design RollerMouse Red Plus Wireless and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
the-gadgeteer.com
Updated:
2019-12-01 15:55:28
I've recently been on a mission to find a new mouse to help alleviate some problems that I've been having with my right hand and thumb. After reviewing Contour Design's Unimouse, they followed up with an offer to review their Rollermouse Red plus which t...
Good Keeps hands on the keyboard, Comfortable, Multiple buttons and scroll wheel, Can be used with any keyboard...
Bad Slight learning curve, Accidental presses of the dedicated left mouse button, Expensive...
Bottom line I really like the Contour Design RollerMouse Red plus ergonomic mouse because it's comfortable to use and I don't have to move my hands away from the keyboard like a traditional mouse to use it.There are two downsides to the RollerMouse Red plus that I wa...
0%
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse mobile Contour Design RollerMouse mobile
(show image)
RM-MOBILE RollerMouse mobile 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Plus Contour Design RollerMouse Pro3 Plus
(show image)
RM-PRO3 PLUS RollerMouse Pro3 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless Contour Design RollerMouse Free3 Wireless
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Contour Design RollerMouse Pro3
(show image)
RM-PRO3 RollerMouse Pro3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Contour Design RollerMouse Free3
(show image)
RM-FREE3 RollerMouse Free3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max Contour Design RollerMouse Red Max
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Contour Design RollerMouse Red
(show image)
RM-RED RollerMouse Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)