location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000RTXLCDTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332230935 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:56:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - Waveform: Pseudo sine
  • - 9 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option :
The long product name of Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option
More>>>
Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option:
The official description of Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
This 3000VA UPS system protects connected equipment against equipment damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 2700W capacity, high 0.8 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SU3000RTXLCDTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment.

Reliable, Expandable Battery Backup
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 11.3 minutes of support at half load and 4.1 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the fully scalable 3kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s BP72V18-2USTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

ENERGY STAR Certification Helps the Environment and Your Cash Flow
Operating with a high 98% efficiency in optional economy mode, the ENERGY STAR-certified 3000VA UPS system can save BTU heat output and energy costs by meeting strict EPA guidelines.

8 Outlets in Dual Switchable Load Banks for Remote Control
Four NEMA 5-15R and four NEMA 5-15/20R outlets are divided into two switchable breakered load banks. Each numbered load bank may be individually powered on and off remotely to reset or reboot connected equipment. This UPS system also features one non-breakered NEMA L5-30R outlet.

Intuitive Front-Panel LCD Interface
Operating the UPS system and monitoring connected equipment is easy with this interactive LCD screen. It reports operating mode and nine selectable data screens, including load, voltage and battery information. It also gives you 16 screens worth of configuration and setup options.

Optional WEBCARDLX Network Interface Offers 24/7 Access
An accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface, which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.

Advanced Communications Ports
USB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include UPS and line power status messaging, timed inverter shutoff after unattended shutdown, and UPS output power control for delayed or immediate reboot of connected devices.

Versatile Installation Options
Hardware is included for mounting the 3kVA UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITWM for 2-post rack mounting or wall mounting. Use the optional 2-9USTAND for mounting in an upright tower position.

TAA-Compliant for GSA Schedule Purchases
The SU3000RTXLCDTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU3000RTXLCDTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

- Delivering perfectly regulated sine wave output to mission-critical equipment
- Protecting connected components from dangerous surges, spikes and line noise
- Keeping equipment operational through short power failures
- Allowing time to save data and safely shut down components in case of a prolonged blackout

Short summary description Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option:
This short summary of the Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option, Double-conversion (Online), 3 kVA, 2700 W, Pseudo sine, 100 V, 127 V

Long summary description Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option:
This is an auto-generated long summary of Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 120V 3kVA TAA-Compliant UPS – On-Line Double Conversion, 2.7kW, 2U, Network Card Option. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: NEMA 5-15R, NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 4.1 min, Typical backup time at half load: 11.3 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 439.4 mm, Depth: 647.7 mm, Height: 86.4 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Pseudo sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Maximum current
40 A
Surge energy rating
570 J
Number of input phases
1
Power factor
0.9
Crest factor
3:1
EMI/RFI noise filtering
Yes
Noise level
50 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm, Overload alarm
Socket circuit breaker
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5-15R, NEMA 5–20R, NEMA L5-30R
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
Serial interface
Yes
Serial interface type
RS-232
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
4.1 min
Typical backup time at half load
11.3 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
2U
Cable length
3.1 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
TAA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
439.4 mm
Depth
647.7 mm
Height
86.4 mm
Weight
32 kg
Package width
612.1 mm
Package depth
1003.3 mm
Package height
231.1 mm
Package weight
39.9 kg
Packaging data
Rack mount kit
Yes
Cables included
RJ-45, Serial, USB cable
Manual
Yes
Logistics data
Master (outer) case width
612.1 mm
Master (outer) case length
1003.3 mm
Master (outer) case height
231.1 mm
Master (outer) case gross weight
39.9 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SU5KRT3UHWMB 200–240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U Tripp Lite SU5KRT3UHWMB 200–240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U
(show image)
SU5KRT3UHWMB SU5KRT3UHWMB 200–240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHWMB 200–240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U Tripp Lite SU6KRT3UHWMB 200–240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U
(show image)
SU6KRT3UHWMB SU6KRT3UHWMB 200–240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UXMB 220/230/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input, 3U Tripp Lite SU6KRT3UXMB 220/230/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input, 3U
(show image)
SU6KRT3UXMB SU6KRT3UXMB 220/230/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UGMB 200–240V 6000VA 6000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU6KRT3UGMB 200–240V 6000VA 6000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU6KRT3UGMB SU6KRT3UGMB 200–240V 6000VA 6000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UGMB 200–240V 5000VA 5000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU5KRT3UGMB 200–240V 5000VA 5000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU5KRT3UGMB SU5KRT3UGMB 200–240V 5000VA 5000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U Tripp Lite 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)