location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6675B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780686021 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2008
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 yearExtension (Two options: next day onsite support, same business day onsite support with 4 hours response), 3 year HP Care Pack (Two options: next day onsite support, same business day onsite support with 4 hours response), basic installation, setup and network
Long product name HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle :
The long product name of HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle
More>>>
HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle:
The official description of HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Designjet Z2100 Photo printer with 8 new Vivera pigment inks delivers large format prints up to 610 mm or 1118 mm wide and colour accuracy and consistency you can only get with the first-ever embedded spectrophotometer[p1]. ICC profiling is automatic and easy, and precise printer calibrations ensure predictable results every time and everywhere you print. Rely on HP for precise colour and truly neutral black-and-white prints and the easy, reliable printing experience you demand.

Features

Short summary description HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle:
This short summary of the HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle

Long summary description HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle:
This is an auto-generated long summary of HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle based on the first three specs of the first five spec groups.

HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:43:00
Uk has collected 1 expert review for HP DesignJet Z2100 24 in GP Photo Printer/Advanced Profiling Solution Bundle and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Creativepro.com
Updated:
2013-02-14 04:43:00
Theres been a lot of big digital photography news over the last year and a half, but most of the products in the headlines have been software programs: Aperture, Lightroom, Photoshop CS3, and so on. Lost in the shuffle has been an equally important st...
90%