StarTech.com logo

StarTech.com DB9 to DB25 Serial Adapter - M/F

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209737
Info modified on:
06 Sept 2024, 14:28:06
Warranty:
Lifetime Warranty
Long product name StarTech.com DB9 to DB25 Serial Adapter - M/F:

StarTech.com DB9 auf DB25 Seriell Adapter - St/Bu

StarTech.com DB9 to DB25 Serial Adapter - M/F:

Convert a DB25 male port into a DB9 male connector

This DB25 to DB9 Serial Adapter converts a 25-pin serial port to a 9 pin male connector.

Backed by Lifetime Warranty, the DB25 to DB9M Serial Adapter is designed for durable, reliable performance and connectivity.

The StarTech.com Advantage

- Guaranteed reliability

Short summary description StarTech.com DB9 to DB25 Serial Adapter - M/F:

StarTech.com DB9 to DB25 Serial Adapter - M/F, Beige

Long summary description StarTech.com DB9 to DB25 Serial Adapter - M/F:

StarTech.com DB9 to DB25 Serial Adapter - M/F. Product colour: Beige

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.