ATEN logo

ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105619
Info modified on:
10 Aug 2024, 11:26:40
Bullet Points ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):
  • - Extends HDMI signals over a single Cat 5e/6/6a cable or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Superior video quality – up to 4K@35m (Cat 5e/6) / 40m (Cat 6a or ATEN 2L-2910 Cat 6 cable)
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Plug-and-play
  • - Rack-mountable
Long product name ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):

HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)

ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):

The VE801 HDMI HDBaseT-Lite Extender extends an HDMI signal up to 70m from the HDBaseT source using one Cat 5e/6/6a cable. It supports HDMI features that include 3D, Deep Color and 4K image resolutions, plus Dolby Digital 5.1, DTS HD audio and it is HDCP compatible. The VE801 all-in-one design provides an easy method for mounting the device in any location. The side panel provides slip-resistant grooves that help prevent accidental drops when installing the unit. The grooves also enhance the ability to see the LED status lights. The VE801 is perfect for digital entertainment centers or any installation that requires superior HDMI video quality to be extended for great distances.
1x VE801T/R HDMI HDBaseT-Lite Extender
2x 0AD6-1F05-26EG Power Adapters
1x User Instructions

Short summary description ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):

ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B), 3840 x 2160 pixels, AV transmitter & receiver, 70 m, Wired, Black, HDCP

Long summary description ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B):

ATEN HDMI Extender (T+R) over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B). Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat6, Cat6a. Connectivity technology: Wired. Weight: 780 g, Receiver dimensions (WxDxH): 34.3 x 98.6 x 30 mm, Receiver weight: 250 g. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm. Master (outer) case width: 250 mm, Master (outer) case length: 325 mm, Master (outer) case height: 175 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.